location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung INK-M41P toner cartridge Original შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
INK-M41P
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INK-M41P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8808987761479
კატეგორია:
Toner cartridges for your laser printer or copier.
ტონერები და ლაზერული ქართრიჯები Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 23 Jan 2019 17:10:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung INK-M41P toner cartridge Original შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - ბეჭდვის ფერები: შავი
  • - Inkjet
მეტი>>>
Short summary description Samsung INK-M41P toner cartridge Original შავი:
This short summary of the Samsung INK-M41P toner cartridge Original შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung INK-M41P, შავი

Long summary description Samsung INK-M41P toner cartridge Original შავი:
This is an auto-generated long summary of Samsung INK-M41P toner cartridge Original შავი based on the first three specs of the first five spec groups.

Samsung INK-M41P. ბეჭდვის ფერები: შავი

Features
თავსებადობა *
SF-370/371/375TP
ტიპი *
Original
ბეჭდვის ფერები *
შავი
ბრენდი თავსებადობა *
Samsung
წონა და ზომები
შეფუთვის სიგანე
116 mm
შეფუთვის სიღრმე
47 mm
შეფუთვის სიმაღლე
180 mm
პაკეტის წონა
110 გ
Logistics data
მასტერ-მუყაოს სიგანე
375 mm
Master (outer) case length
260 mm
მასტერ-მუყაოს სიმაღლე
255 mm
Master (outer) case gross weight
2,2 kg
Products per master (outer) case
20 pc(s)
Other features
საბეჭდი ტექნიკა
Inkjet