location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m 3,7 m შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pure AV Check ‘Pure AV’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV22001EA12
კატეგორია:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
სწრაფი გადაცემის (FireWire) კაბელები Check ‘Pure AV’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pure AV: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
მეტი>>>
Short summary description Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m 3,7 m შავი:
This short summary of the Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m 3,7 m შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m, შავი, 3,7 m

Long summary description Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m 3,7 m შავი:
This is an auto-generated long summary of Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m 3,7 m შავი based on the first three specs of the first five spec groups.

Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 3.7m. პროდუქტის ფერი: შავი. კაბელის სიგრძე: 3,7 m

ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Pure AV

Pure AV Digital Camcorder FireWire 4-pin>6-pin Cable - 1.8m 1,8 m შავი
(show image)
AV22001EA06 Digital Camcorder FireWire 4-pin>6-pin Cable - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin
(show image)
AV22001EA06 PureAV™ Blue Series Digital Camcorder FireWire Cable, FireWire 4-Pin to 6-Pin 0.00
(excl. VAT)
0 (incl. VAT)