location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Roma 7252836 central heating towel rail Dual fuel Ladder towel rail

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Roma
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
7252836
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7252836 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8711238226637
კატეგორია: Central Heating Towel Rails Check ‘Plieger’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 17 Aug 2018 09:17:57
The date of the most recent change of the data-sheet in Icecat's system
მეტი>>>
Short summary description Plieger Roma 7252836 central heating towel rail Dual fuel Ladder towel rail:
This short summary of the Plieger Roma 7252836 central heating towel rail Dual fuel Ladder towel rail data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Roma 7252836, Ladder towel rail, Straight profile, Wall-mounted, ქვიშა, CE, EN 442, 389 W

Long summary description Plieger Roma 7252836 central heating towel rail Dual fuel Ladder towel rail:
This is an auto-generated long summary of Plieger Roma 7252836 central heating towel rail Dual fuel Ladder towel rail based on the first three specs of the first five spec groups.

Plieger Roma 7252836. Style: Ladder towel rail, Towel rail profile type: Straight profile, Mounting type: Wall-mounted. გაცხელების შესაძლებლობები ვატებში: 389 W, Radiator connection: Left bottom. სიგრძე: 600 mm, სიმაღლე: 805 mm

ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Plieger

Plieger Roma 7252381 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252381 7252381 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252854 Dual fuel Ladder towel rail
(show image)
8711238226811 7252854 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252847 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252847 7252847 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252846 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252846 7252846 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252845 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252845 7252845 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252850 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252850 7252850 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252865 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252865 7252865 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252858 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252858 7252858 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252857 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252857 7252857 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Roma 7252856 central heating towel rail Dual fuel Ladder towel rail
(show image)
7252856 7252856 0.00
(excl. VAT)
0 (incl. VAT)