location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Genie 871150080121010 fluorescent bulb 18 W E27 თბილი თეთრი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genie
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
871150080121010
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
871150080121010 show
Show alternative article codes used in the online market place
კატეგორია:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
დღის განათების (ფლუოროსცენტული) ნათურები Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
მეტი>>>
Short summary description Philips Genie 871150080121010 fluorescent bulb 18 W E27 თბილი თეთრი:
This short summary of the Philips Genie 871150080121010 fluorescent bulb 18 W E27 თბილი თეთრი data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Genie 871150080121010, 18 W, E27, 10000 h, 1145 lm, თბილი თეთრი

Long summary description Philips Genie 871150080121010 fluorescent bulb 18 W E27 თბილი თეთრი:
This is an auto-generated long summary of Philips Genie 871150080121010 fluorescent bulb 18 W E27 თბილი თეთრი based on the first three specs of the first five spec groups.

Philips Genie 871150080121010. ლამპარის სიმძლავრე: 18 W, Fitting/cap type: E27, შუქმფენი ნაკადად: 1145 lm, ღია ფერის: თბილი თეთრი, Bulb lifetime: 10000 h

Performance
შუქმფენი ნაკადად *
1145 lm
ფერის ტემპერატურა *
2700 K
ლამპარის სიმძლავრე *
18 W
Fitting/cap type *
E27
ღია ფერის *
თბილი თეთრი
პროდუქტის ფერი
ვერცხლისფერი, თეთრი
Bulb lifetime *
10000 h
ენერგიის მართვა
შემყვანის ვოლტაჟი
220 - 240 V
წონა და ზომები
სიგრძე
135 mm
Other features
AC input frequency
50 - 60 Hz
Energy efficiency class (old)
A