location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Genie 871150080119710 fluorescent bulb 11 W E27 თბილი თეთრი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genie
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
871150080119710
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
871150080119710 show
Show alternative article codes used in the online market place
კატეგორია:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
დღის განათების (ფლუოროსცენტული) ნათურები Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 10 Apr 2024 09:35:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Genie 871150080119710 fluorescent bulb 11 W E27 თბილი თეთრი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stick bulb
  • - E27
  • - 600 lm თბილი თეთრი 2700 K 10000 h
  • - Color Rendering Index (CRI): 82
მეტი>>>
Short summary description Philips Genie 871150080119710 fluorescent bulb 11 W E27 თბილი თეთრი:
This short summary of the Philips Genie 871150080119710 fluorescent bulb 11 W E27 თბილი თეთრი data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Genie 871150080119710, 11 W, E27, 10000 h, 600 lm, თბილი თეთრი

Long summary description Philips Genie 871150080119710 fluorescent bulb 11 W E27 თბილი თეთრი:
This is an auto-generated long summary of Philips Genie 871150080119710 fluorescent bulb 11 W E27 თბილი თეთრი based on the first three specs of the first five spec groups.

Philips Genie 871150080119710. ლამპარის სიმძლავრე: 11 W, Fitting/cap type: E27, შუქმფენი ნაკადად: 600 lm, ღია ფერის: თბილი თეთრი, Power factor: 0,6, Color Rendering Index (CRI): 82, Bulb lifetime: 10000 h