location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Genie 8711500801173 energy-saving lamp 5 W E27 თბილი თეთრი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genie
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
8711500801173
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8711500801173 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8711500801173
კატეგორია:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
დღის განათების (ფლუოროსცენტული) ნათურები Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 27 May 2024 13:29:02
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Genie 8711500801173 energy-saving lamp 5 W E27 თბილი თეთრი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stick bulb
  • - E27
  • - 250 lm თბილი თეთრი 2700 K 10000 h
  • - Color Rendering Index (CRI): 81
მეტი>>>
Short summary description Philips Genie 8711500801173 energy-saving lamp 5 W E27 თბილი თეთრი:
This short summary of the Philips Genie 8711500801173 energy-saving lamp 5 W E27 თბილი თეთრი data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Genie 8711500801173, 5 W, E27, 10000 h, 250 lm, თბილი თეთრი

Long summary description Philips Genie 8711500801173 energy-saving lamp 5 W E27 თბილი თეთრი:
This is an auto-generated long summary of Philips Genie 8711500801173 energy-saving lamp 5 W E27 თბილი თეთრი based on the first three specs of the first five spec groups.

Philips Genie 8711500801173. ლამპარის სიმძლავრე: 5 W, Fitting/cap type: E27, შუქმფენი ნაკადად: 250 lm, ღია ფერის: თბილი თეთრი, Power factor: 0,6, Color Rendering Index (CRI): 81, Bulb lifetime: 10000 h

Performance
Bulb shape
Stick bulb
შუქმფენი ნაკადად *
250 lm
Equivalent ბოლქვი ძალა
27 W
ფერის ტემპერატურა *
2700 K
Colour temperature (min)
2700 K
Colour temperature (max)
2700 K
ლამპარის სიმძლავრე *
5 W
Fitting/cap type *
E27
აკრების დასრულება
თეთრი
ღია ფერის *
თბილი თეთრი
Dimmable *
No
Color Rendering Index (CRI)
81
Power factor
0,6
Lumen maintenance factor
65%
Number of switch cycles
10000
Warm-up time to 60% light
5-40 s
Bulb lifetime *
10000 h
Bulb lifetime (@ 2.7 hrs/day)
10 year(s)
Rated power
5 W
Rated lifetime
10000 h
Start-up time
0,3 s
Light distribution
Non-directional
Light application
Basic light
ენერგიის მართვა
შემყვანის ვოლტაჟი
220 - 240 V
Bulb current
35 mA
წონა და ზომები
სიგანე
37 mm
წონა და ზომები
სიმაღლე
108 mm
დიამეტრი
3,7 სანტიმეტრი
შეფუთვის მონაცემები
შეფუთვის სიგანე
45 mm
შეფუთვის სიღრმე
45 mm
შეფუთვის სიმაღლე
138 mm
Package net weight
55 გ
Package gross weight
65 გ
Other features
AC input voltage
220-240 V
Mercury content
2 mg
Energy efficiency class (old)
A
ტექნიკური დეტალები
ნათურის ტიპი
Compact fluorescent (CFLi)
Voltage
220-240 V
Average life (2.7h/day)
10 year(s)
Power consumption (1000 hours)
5 kWh
Nominal luminous flux
250 lm
Rated luminous flux
250 lm
SAP width per piece
4.500 სანტიმეტრი
SAP height per piece
13.800 სანტიმეტრი
SAP length per piece
4.500 სანტიმეტრი
SAP EAN gross weight per piece
65 გ
Logistics data
SAP EAN/UPC per piece
8711500801173
EAN/UPC/GTIN (შეფუთვა)
8711500801678
12NC Logistic code(s)
929689242901