location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z60m 39,1 სანტიმეტრი (15.4") 0,5 გბ DDR2-SDRAM 80 გბ AMD Mobility Radeon X300 Windows XP Home Edition

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
ThinkPad Z60m
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH3HFNH
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 14 Mar 2024 18:49:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Z60m 39,1 სანტიმეტრი (15.4") 0,5 გბ DDR2-SDRAM 80 გბ AMD Mobility Radeon X300 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,86 GHz
  • - 39,1 სანტიმეტრი (15.4") 1280 x 800 pixels 16:10
  • - 0,5 გბ DDR2-SDRAM
  • - 80 გბ DVD-RW
  • - AMD Mobility Radeon X300
  • - 4 h
  • - Windows XP Home Edition
მეტი>>>
Short summary description Lenovo ThinkPad Z60m 39,1 სანტიმეტრი (15.4") 0,5 გბ DDR2-SDRAM 80 გბ AMD Mobility Radeon X300 Windows XP Home Edition:
This short summary of the Lenovo ThinkPad Z60m 39,1 სანტიმეტრი (15.4") 0,5 გბ DDR2-SDRAM 80 გბ AMD Mobility Radeon X300 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z60m, 1,86 GHz, 39,1 სანტიმეტრი (15.4"), 1280 x 800 pixels, 0,5 გბ, 80 გბ, Windows XP Home Edition

Long summary description Lenovo ThinkPad Z60m 39,1 სანტიმეტრი (15.4") 0,5 გბ DDR2-SDRAM 80 გბ AMD Mobility Radeon X300 Windows XP Home Edition:
This is an auto-generated long summary of Lenovo ThinkPad Z60m 39,1 სანტიმეტრი (15.4") 0,5 გბ DDR2-SDRAM 80 გბ AMD Mobility Radeon X300 Windows XP Home Edition based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z60m. Processor frequency: 1,86 GHz. დისფლეის დიაგონალი: 39,1 სანტიმეტრი (15.4"), ეკრანის გარჩევადობა: 1280 x 800 pixels. შიდა მეხსიერება: 0,5 გბ, შიდა მეხსიერების ტიპი: DDR2-SDRAM. საცავის სრული ტევადობა: 80 გბ, ოპტიკური დისკ-ამძრავის ტიპი: DVD-RW. Discrete graphics card model: AMD Mobility Radeon X300. მოჰყვება ოპერაციული სისტემა: Windows XP Home Edition. წონა: 3,1 kg

ეკრანი
დისფლეის დიაგონალი *
39,1 სანტიმეტრი (15.4")
ეკრანის გარჩევადობა *
1280 x 800 pixels
Native aspect ratio
16:10
პროცესორი
Processor frequency *
1,86 GHz
პროცესორის წინა სალტე
533 მჰ
მეხსიერება
შიდა მეხსიერება *
0,5 გბ
შიდა მეხსიერების ტიპი
DDR2-SDRAM
მაქსიმალური შიდა მეხსიერება *
2 გბ
შენახვის მედია
საცავის სრული ტევადობა *
80 გბ
ხისტი დისკის ინტერფეისი
SATA
ხისტი დისკის ბრუნვის სიჩქარე
5400 RPM
ოპტიკური დისკ-ამძრავის ტიპი *
DVD-RW
გრაფიკა
Discrete graphics card model *
AMD Mobility Radeon X300
Discrete graphics card *
Yes
Maximum graphics card memory
0,064 გბ
აუდიო
ხმის სისტემა
24-bit Intel High Definition Audio
ინტეგრირებული დინამიკების რაოდენობა
2
კამერა
Front camera
No
ქსელში ჩართვა
ქსელის თვისებები
Ethernet/Fast Ethernet/Gigabit Ethernet
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
3
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
DVI პორტი
No
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
IEEE 1394/ხანძარსაწინააღმდეგო პორტების რაოდნობა
1
Headphone outputs
1
S/PDIF გამომავალი პორტი
No
მიკროფონი, შემავალი ხაზის ბუდე
Yes
დოკის კონექტორი
No
დაკავშირებადობა
Charging port type
DC-in jack
CardBus PCMCIA ჩასადგამის ტიპი
No
SmartCard ჩასადგმელი
Yes
მოდემის (RJ-11) პორტები
1
ტელევიზორის გამომავალი
Yes
TV-out type
S-Video
კლავიატურა
კლავიატურის ტიპი
US International
მიმანიშნებელი ხელსაწყო
ThinkPad UltraNav
პროგრამული უზრუნველყოფა
მოჰყვება ოპერაციული სისტემა *
Windows XP Home Edition
შეფუთული პროგრამული უზრუნველყოფა
ThinkVantage Access Connections, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Fingerprint Software, ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery, ThinkVantage System Update, Adobe Acrobat Reader
Battery
ბატარეის ელემენტების რაოდენობა
6
ბატარეის ექსპლუატაციის ვადა
4 h
დაცვა
კაბელის ჩასახვევი ჩასადგამი
Yes
Cable lock slot type
IBM
წონა და ზომები
სიგანე
357 mm
სიღრმე
262,5 mm
სიმაღლე
37 mm
წონა *
3,1 kg
ვიდეო
ვიდეო ადაპტერი
PCI Express
Other features
უსადენო ტექნოლოგია
Intel 2915 a/b/g & Bluetooth
მონაცემთა ინფრაწითელი პორტი
Yes
განზომილებები: სიგანე x სიღრმე x სიმაღლე
357 x 262,5 x 37 mm
მონიტორი
LCD
ტელევიზორის შემავალი პორტი
No
შიდა მოდემი
Yes
მოდემის სიჩქარე
56 Kbit/s