location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GX90T77924 laptop dock/port replicator სადენიანი USB 3.2 Gen 1 (3.1 Gen 1) Type-C რუხი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
GX90T77924
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX90T77924
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193268856752 show
კატეგორია:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
დოკ-სადგურები Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 19 Apr 2024 13:24:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo GX90T77924 laptop dock/port replicator სადენიანი USB 3.2 Gen 1 (3.1 Gen 1) Type-C რუხი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - სადენიანი
  • - მასპინძლის ინტერფეისი: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - MicroSD (TransFlash), SD
  • - Plug and Play თავსებადი
მეტი>>>
Short summary description Lenovo GX90T77924 laptop dock/port replicator სადენიანი USB 3.2 Gen 1 (3.1 Gen 1) Type-C რუხი:
This short summary of the Lenovo GX90T77924 laptop dock/port replicator სადენიანი USB 3.2 Gen 1 (3.1 Gen 1) Type-C რუხი data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GX90T77924, სადენიანი, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, რუხი, MicroSD (TransFlash), SD, HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, CB, FCC, ICES, CE, RCM, VCCI, BSMI, Ukraine, EAC, KC

Long summary description Lenovo GX90T77924 laptop dock/port replicator სადენიანი USB 3.2 Gen 1 (3.1 Gen 1) Type-C რუხი:
This is an auto-generated long summary of Lenovo GX90T77924 laptop dock/port replicator სადენიანი USB 3.2 Gen 1 (3.1 Gen 1) Type-C რუხი based on the first three specs of the first five spec groups.

Lenovo GX90T77924. დაკავშირებადობის ტექნოლოგიები: სადენიანი, მასპინძლის ინტერფეისი: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. პროდუქტის ფერი: რუხი, მეხსიერების თავსებადი ბარათები: MicroSD (TransFlash), SD, Hub interfaces: HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. კვების წყაროს ტიპი: USB, Power consumption (max): 15 W. Windows operating systems supported: Windows 10. სიგანე: 247 mm, სიღრმე: 49,6 mm, სიმაღლე: 13 mm

დაკავშირებადობა
დაკავშირებადობის ტექნოლოგიები *
სადენიანი
მასპინძლის ინტერფეისი *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 პორტების რაოდენობა *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI პორტების რაოდენობა *
1
HDMI ვერსია
1.4
Performance
ბარათის დეშიფრატორ-ინტეგრირებული *
Yes
მეხსიერების თავსებადი ბარათები
MicroSD (TransFlash), SD
პროდუქტის ფერი *
რუხი
Hub interfaces
HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Plug and Play თავსებადი
Yes
სერთიფიცირება
CB, FCC, ICES, CE, RCM, VCCI, BSMI, Ukraine, EAC, KC
ენერგიის მართვა
კვების წყაროს ტიპი
USB
ენერგიის მართვა
Power consumption (max)
15 W
პროგრამული უზრუნველყოფა
Windows operating systems supported
Windows 10
გარემო პირობები
მუშაობის ტემპერატურის დიაპაზონი (T-T)
-5 - 40 °C
საექსპლოატაციო ტენიანობის სპექტრი
20 - 95%
წონა და ზომები
სიგანე
247 mm
სიღრმე
49,6 mm
სიმაღლე
13 mm
წონა
122 გ
შეფუთვის მონაცემები
Quantity per pack
1 pc(s)
შეფუთვის სიგანე
201 mm
შეფუთვის სიღრმე
90 mm
შეფუთვის სიმაღლე
25 mm
პაკეტის წონა
122 გ
Other features
მუშაობის მაქსიმალური ტემპერატურა
40 °C
ქვეყანა Distributor
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
United Arab Emirates 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)