location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 გბ DDR4-SDRAM 256 გბ SSD Windows 10 Pro Tower Workstation შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
P320
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30BH002KUS
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191545731440 show
კატეგორია:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-ები (პერსონალური კომპიუტერები)/კომპიუტერული სამუშაო სადგურები Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 14 Jun 2024 03:42:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 გბ DDR4-SDRAM 256 გბ SSD Windows 10 Pro Tower Workstation შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation შავი 250 W
  • - Intel® Core™ i7 i7-7700 3,6 GHz
  • - 16 გბ DDR4-SDRAM 2400 მჰ 2 x 8 გბ
  • - 256 გბ SSD DVD±RW ბარათის დეშიფრატორ-ინტეგრირებული
  • - Intel® HD Graphics 630
  • - Ethernet LAN კავშირი 1000 Mbit/s
  • - Windows 10 Pro 64-bit
მეტი>>>
Short summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 გბ DDR4-SDRAM 256 გბ SSD Windows 10 Pro Tower Workstation შავი:
This short summary of the Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 გბ DDR4-SDRAM 256 გბ SSD Windows 10 Pro Tower Workstation შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P320, 3,6 GHz, Intel® Core™ i7, 16 გბ, 256 გბ, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 გბ DDR4-SDRAM 256 გბ SSD Windows 10 Pro Tower Workstation შავი:
This is an auto-generated long summary of Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700 16 გბ DDR4-SDRAM 256 გბ SSD Windows 10 Pro Tower Workstation შავი based on the first three specs of the first five spec groups.

Lenovo ThinkStation P320. Processor frequency: 3,6 GHz, პროცესორის კლასი: Intel® Core™ i7, პროცესორი: i7-7700. შიდა მეხსიერება: 16 გბ, შიდა მეხსიერების ტიპი: DDR4-SDRAM, მეხსიერების საათის სიჩქარე: 2400 მჰ. საცავის სრული ტევადობა: 256 გბ, Storage media: SSD, ოპტიკური დისკ-ამძრავის ტიპი: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 630. მოჰყვება ოპერაციული სისტემა: Windows 10 Pro, Operating system architecture: 64-bit. ელექტრომომარაგება: 250 W. კორპუსის ტიპი: Tower. პროდუქტის სახეობა: Workstation

პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel® Core™ i7
Processor generation
Intel Core i7-7xxx
პროცესორი *
i7-7700
პროცესორის რაოდენობა ბირთვით
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor frequency *
3,6 GHz
პროცესორის ბუდე
LGA 1151 (Socket H4)
Processor cache
8 მბ
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
დამონტაჟებული პროცესორების რაოდებობა
1
ბიჯური ტრასირება
B0
Maximum internal memory supported by processor
64 გბ
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 მჰ
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
მეხსიერება
შიდა მეხსიერება *
16 გბ
მაქსიმალური შიდა მეხსიერება *
64 გბ
შიდა მეხსიერების ტიპი
DDR4-SDRAM
მეხსიერების ლეიაუთი
2 x 8 გბ
მეხსიერების სლოტები
4x DIMM
მეხსიერების საათის სიჩქარე
2400 მჰ
არა-ECC
Yes
Memory channels
Dual-channel
შენახვის მედია
საცავის სრული ტევადობა *
256 გბ
Storage media *
SSD
ოპტიკური დისკ-ამძრავის ტიპი *
DVD±RW
Number of storage drives installed
1
პუნქტების SSDs დამონტაჟდა
1
მყარსხეულიანი დისკის ტევვადობა
256 გბ
ბარათის დეშიფრატორ-ინტეგრირებული
Yes
გრაფიკა
Discrete graphics card *
No
On-board graphics adapter *
Yes
Discrete graphics card model *
Not available
On-board graphics adapter model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 მჰ
On-board graphics card burst frequency
1150 მჰ
On-board graphics card dynamic frequency (max)
1150 მჰ
Maximum on-board graphics card memory
64 გბ
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
On-board graphics card 4K support
Yes
ქსელში ჩართვა
Ethernet LAN კავშირი *
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
1000 Mbit/s
Wi-Fi *
No
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
DVI პორტი
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
მიკროფონი, შემავალი ხაზის ბუდე
Yes
Headphone outputs
2
გამომავალი ხაზი
Yes
შემავალი ხაზი
Yes
დაკავშირებადობა
სერიული პორტების რაოდენობა
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
2
Design
კორპუსის ტიპი *
Tower
ხმის დონე
25 L
Number of 5.25" bays
2
პროდუქტის ფერი *
შავი
Performance
დედა-პლატის მიკროპროცესორული კომპლექტი
Intel® C236
Audio chip
Realtek ALC662
ინფორმაციის უსაფრთხოების მოწყობილობა (TPM)
Yes
პროდუქტის სახეობა *
Workstation
პროგრამული უზრუნველყოფა
მოჰყვება ოპერაციული სისტემა *
Windows 10 Pro
Operating system architecture
64-bit
პროცესორი სპეციალური თვისებები
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel InTru 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for MID (Intel® CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
ბრძანებების ნაკრებებით მხარდაჭერა
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
ენერგიის მართვა
ელექტრომომარაგება *
250 W
80 PLUS certification
80 PLUS Bronze
სერთიფიკატები
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
წონა და ზომები
სიგანე *
175 mm
სიღრმე *
426 mm
სიმაღლე *
376 mm
წონა *
13 kg
შეფუთვის შემადგენლობა
ეკრანი თან ერთვის *
No
მაუსი თან ერთვის
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1