location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad E14 Intel® Core™ i5 i5-1135G7 Notebook 35,6 სანტიმეტრი (14") Full HD 16 გბ DDR4-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 11 Pro შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
E14
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20TA00M0UK
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196119914700 show
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad E14 Intel® Core™ i5 i5-1135G7 Notebook 35,6 სანტიმეტრი (14") Full HD 16 გბ DDR4-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 11 Pro შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Notebook ჩამჩა შავი
  • - Intel® Core™ i5 i5-1135G7
  • - 35,6 სანტიმეტრი (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 გბ DDR4-SDRAM 3200 მჰ 1 x 16 გბ
  • - 512 გბ SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN კავშირი 100,1000 Mbit/s ბლუთუსი 5.2
  • - Lithium Polymer (LiPo) 45 Wh 11,9 h 65 W
  • - Windows 11 Pro 64-bit
მეტი>>>
Short summary description Lenovo ThinkPad E14 Intel® Core™ i5 i5-1135G7 Notebook 35,6 სანტიმეტრი (14") Full HD 16 გბ DDR4-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 11 Pro შავი:
This short summary of the Lenovo ThinkPad E14 Intel® Core™ i5 i5-1135G7 Notebook 35,6 სანტიმეტრი (14") Full HD 16 გბ DDR4-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 11 Pro შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad E14, Intel® Core™ i5, 35,6 სანტიმეტრი (14"), 1920 x 1080 pixels, 16 გბ, 512 გბ, Windows 11 Pro

Long summary description Lenovo ThinkPad E14 Intel® Core™ i5 i5-1135G7 Notebook 35,6 სანტიმეტრი (14") Full HD 16 გბ DDR4-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 11 Pro შავი:
This is an auto-generated long summary of Lenovo ThinkPad E14 Intel® Core™ i5 i5-1135G7 Notebook 35,6 სანტიმეტრი (14") Full HD 16 გბ DDR4-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 11 Pro შავი based on the first three specs of the first five spec groups.

Lenovo ThinkPad E14. პროდუქტის სახეობა: Notebook, ფორმ-ფაქტორი: ჩამჩა. პროცესორის კლასი: Intel® Core™ i5, პროცესორი: i5-1135G7. დისფლეის დიაგონალი: 35,6 სანტიმეტრი (14"), HD type: Full HD, ეკრანის გარჩევადობა: 1920 x 1080 pixels. შიდა მეხსიერება: 16 გბ, შიდა მეხსიერების ტიპი: DDR4-SDRAM. საცავის სრული ტევადობა: 512 გბ, Storage media: SSD. On-board graphics adapter model: Intel Iris Xe Graphics. მოჰყვება ოპერაციული სისტემა: Windows 11 Pro. პროდუქტის ფერი: შავი. წონა: 1,64 kg

Design
ფერის სახელი
Black
პროდუქტის სახეობა *
Notebook
პროდუქტის ფერი *
შავი
ფორმ-ფაქტორი *
ჩამჩა
ეკრანი
დისფლეის დიაგონალი *
35,6 სანტიმეტრი (14")
ეკრანის გარჩევადობა *
1920 x 1080 pixels
შეხებაზე მგრძნობიარე ეკრაბი *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
გამოსახულების სიკაშკაშე
250 კანდელა კვადრატულ მეტრზე
RGB colour space
NTSC
Colour gamut
45%
კონტრასტის რაციონი (ტიპიური)
800:1
პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
პროცესორი *
i5-1135G7
პროცესორის რაოდენობა ბირთვით
4
Processor boost frequency
4,2 GHz
Processor cache
8 მბ
Configurable TDP-up frequency
2,4 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0,9 GHz
მეხსიერება
შიდა მეხსიერება *
16 გბ
შიდა მეხსიერების ტიპი
DDR4-SDRAM
მეხსიერების საათის სიჩქარე
3200 მჰ
Memory form factor
SO-DIMM
მეხსიერების ლეიაუთი
1 x 16 გბ
მეხსიერების სლოტები
1x SO-DIMM
მაქსიმალური შიდა მეხსიერება *
32 გბ
შენახვის მედია
საცავის სრული ტევადობა *
512 გბ
Storage media *
SSD
Total SSDs capacity
512 გბ
პუნქტების SSDs დამონტაჟდა
1
მყარსხეულიანი დისკის ტევვადობა
512 გბ
მყარსხეულიანი დისკის ინტერფეისი
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
ოპტიკური დისკ-ამძრავის ტიპი *
No
ბარათის დეშიფრატორ-ინტეგრირებული
No
გრაფიკა
Discrete graphics card model *
Not available
On-board graphics adapter *
Yes
Discrete graphics card *
No
On-board graphics adapter model *
Intel Iris Xe Graphics
აუდიო
Audio chip
Realtek ALC3287
ხმის სისტემა
Dolby Audio
ინტეგრირებული დინამიკების რაოდენობა
2
დინამიკების მწარმოებელი
Harman Kardon
დინამიკის სიმძლავრე
2 W
ჩამონტაჟებული მიკროფონი
Yes
Number of microphones
2
კამერა
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
ქსელში ჩართვა
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
უსადენო LAN ქსელისს ტიპი
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
ანტენის ტიპი
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN კავშირი
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
100, 1000 Mbit/s
ბლუთუსი
Yes
ქსელში ჩართვა
ბლუთუსის ვერსია
5.2
Near Field Communication (NFC)
No
WWAN
Not installed
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
HDMI პორტების რაოდენობა *
1
HDMI ვერსია
1.4b
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
დედა-პლატის მიკროპროცესორული კომპლექტი
Intel SoC
კლავიატურა
მიმანიშნებელი ხელსაწყო
ThinkPad UltraNav
Keyboard language
UK English
ციფრული კლავიატურა *
No
Keyboard backlit
Yes
Spill resistant keyboard
Yes
პროგრამული უზრუნველყოფა
Operating system architecture
64-bit
Operating system language
ENG
მოჰყვება ოპერაციული სისტემა *
Windows 11 Pro
პროცესორი სპეციალური თვისებები
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
ბატარეის ტექნოლოგია
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
ბატარეის ექსპლუატაციის ვადა
11,9 h
სწრაფი დატენვა
Yes
ენერგიის მართვა
ცვლადი დენის ადაპტერის ენერგიის გაფრქვევა
65 W
დაცვა
კაბელის ჩასახვევი ჩასადგამი
Yes
Cable lock slot type
Kensington
თითის ანაბეჭდის ამომცნობი
Yes
Smart card reader
No
Windows Hello
Yes
ინფორმაციის უსაფრთხოების მოწყობილობა (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
გარემო პირობები
მუშაობის ტემპერატურის დიაპაზონი (T-T)
5 - 35 °C
განთავსების ტემპერატურის სპექტრი (T-T)
5 - 43 °C
საექსპლოატაციო ტენიანობის სპექტრი
8 - 95%
საცავის ტენიანობა
5 - 95%
სერთიფიკატები
სერთიფიცირება
MIL-STD-810H, TUV Low Blue Light
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, ErP, RoHS, TCO
წონა და ზომები
სიგანე
324 mm
სიღრმე
220 mm
სიმაღლე
17,9 mm
წონა *
1,64 kg
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)