location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel 900102138 power adapter/inverter ოთახის შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
900102138
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900102138 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7394001021298
კატეგორია:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
დენის ადაპტორები და გადამყვანები Check ‘Konftel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 04 Apr 2023 08:27:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konftel 900102138 power adapter/inverter ოთახის შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - კვების წყაროს ტიპი: ოთახის
  • - შემყვანის ვოლტაჟი: 100 - 240 V გამომავალი ვოლტაჟი: 6 V
  • - AC-to-DC
  • - 1 pc(s)
  • - შავი
მეტი>>>
Short summary description Konftel 900102138 power adapter/inverter ოთახის შავი:
This short summary of the Konftel 900102138 power adapter/inverter ოთახის შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel 900102138, ოთახის, 100 - 240 V, 6 V, AC-to-DC, Konftel 300Wx, შავი

Long summary description Konftel 900102138 power adapter/inverter ოთახის შავი:
This is an auto-generated long summary of Konftel 900102138 power adapter/inverter ოთახის შავი based on the first three specs of the first five spec groups.

Konftel 900102138. კვების წყაროს ტიპი: ოთახის, შემყვანის ვოლტაჟი: 100 - 240 V, გამომავალი ვოლტაჟი: 6 V. პროდუქტის ფერი: შავი. სიგანე: 60 mm, სიღრმე: 40 mm, სიმაღლე: 35 mm. Quantity per pack: 1 pc(s), შეფუთვის სიგანე: 31,5 mm, შეფუთვის სიღრმე: 36,2 mm

ქვეყანა Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)