location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral Titan USB 3.0 USB flash drive 256 გბ USB Type-A 3.2 Gen 1 (3.1 Gen 1) შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Titan USB 3.0
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INFD256GBTTNBK3.0
კატეგორია:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB ფლეშ დრაივები Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Integral Titan USB 3.0 USB flash drive 256 გბ USB Type-A 3.2 Gen 1 (3.1 Gen 1) შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 256 გბ USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - წაკითხვის სიჩქარე: 230 MB/s ჩაწერის სიჩქარე: 160 MB/s
  • - ფორმ-ფაქტორი: Cap
  • - შავი
  • - 1 pc(s)
მეტი>>>
Short summary description Integral Titan USB 3.0 USB flash drive 256 გბ USB Type-A 3.2 Gen 1 (3.1 Gen 1) შავი:
This short summary of the Integral Titan USB 3.0 USB flash drive 256 გბ USB Type-A 3.2 Gen 1 (3.1 Gen 1) შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Integral Titan USB 3.0, 256 გბ, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 230 MB/s, Cap, შავი

Long summary description Integral Titan USB 3.0 USB flash drive 256 გბ USB Type-A 3.2 Gen 1 (3.1 Gen 1) შავი:
This is an auto-generated long summary of Integral Titan USB 3.0 USB flash drive 256 გბ USB Type-A 3.2 Gen 1 (3.1 Gen 1) შავი based on the first three specs of the first five spec groups.

Integral Titan USB 3.0. ტევადობა: 256 გბ, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), წაკითხვის სიჩქარე: 230 MB/s, ჩაწერის სიჩქარე: 160 MB/s. ფორმ-ფაქტორი: Cap. წონა: 23 გ. პროდუქტის ფერი: შავი

Performance
ტევადობა *
256 გბ
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
წაკითხვის სიჩქარე
230 MB/s
ჩაწერის სიჩქარე
160 MB/s
Plug and Play თავსებადი
Yes
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Design
ფორმ-ფაქტორი *
Cap
პროდუქტის ფერი *
შავი
გარემო პირობები
მუშაობის ტემპერატურის დიაპაზონი (T-T)
0 - 70 °C
წონა და ზომები
სიგანე
26 mm
სიღრმე
8 mm
სიმაღლე
77 mm
წონა
23 გ
შეფუთვის მონაცემები
შეფუთვის სიგანე
63 mm
შეფუთვის სიღრმე
22 mm
შეფუთვის სიმაღლე
97 mm
პაკეტის წონა
62 გ
შეფუთვის შემადგენლობა
Quantity per pack
1 pc(s)