location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 8 გბ DDR4-SDRAM 500 გბ HDD SFF PC შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
600 G2
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1BE09UP
კატეგორია:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-ები (პერსონალური კომპიუტერები)/კომპიუტერული სამუშაო სადგურები Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 8 გბ DDR4-SDRAM 500 გბ HDD SFF PC შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Proven productivity PC შავი 200 W
  • - Intel® Core™ i5 i5-6500 3,2 GHz
  • - 8 გბ DDR4-SDRAM 2133 მჰ 2 x 4 გბ
  • - 500 გბ HDD
  • - Intel® HD Graphics 530
  • - Ethernet LAN კავშირი 10,100,1000 Mbit/s
მეტი>>>
Short summary description HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 8 გბ DDR4-SDRAM 500 გბ HDD SFF PC შავი:
This short summary of the HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 8 გბ DDR4-SDRAM 500 გბ HDD SFF PC შავი data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G2, 3,2 GHz, Intel® Core™ i5, i5-6500, 8 გბ, DDR4-SDRAM, 500 გბ

Long summary description HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 8 გბ DDR4-SDRAM 500 გბ HDD SFF PC შავი:
This is an auto-generated long summary of HP ProDesk 600 G2 Intel® Core™ i5 i5-6500 8 გბ DDR4-SDRAM 500 გბ HDD SFF PC შავი based on the first three specs of the first five spec groups.

HP ProDesk 600 G2. Processor frequency: 3,2 GHz, პროცესორის კლასი: Intel® Core™ i5, პროცესორი: i5-6500. შიდა მეხსიერება: 8 გბ, შიდა მეხსიერების ტიპი: DDR4-SDRAM, მეხსიერების საათის სიჩქარე: 2133 მჰ. საცავის სრული ტევადობა: 500 გბ, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 530. ელექტრომომარაგება: 200 W. კორპუსის ტიპი: SFF. პროდუქტის სახეობა: PC. წონა: 6,63 kg. პროდუქტის ფერი: შავი

პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel® Core™ i5
Processor generation
Intel Core i5-6xxx
პროცესორი *
i5-6500
პროცესორის რაოდენობა ბირთვით
4
Processor boost frequency
3,6 GHz
Processor frequency *
3,2 GHz
Processor cache
6 მბ
Processor cache type
Smart Cache
Bus type
DMI3
დამონტაჟებული პროცესორების რაოდებობა
1
მეხსიერება
შიდა მეხსიერება *
8 გბ
შიდა მეხსიერების ტიპი
DDR4-SDRAM
მეხსიერების ლეიაუთი
2 x 4 გბ
მეხსიერების სლოტები
4x DIMM
მეხსიერების საათის სიჩქარე
2133 მჰ
შენახვის მედია
საცავის სრული ტევადობა *
500 გბ
Storage media *
HDD
ოპტიკური დისკ-ამძრავის ტიპი *
No
Number of storage drives installed
1
Total HDDs capacity
500 გბ
ჩამონტაჟებული ხისტი დისკების რაოდენობა
1
ხისტი დისკის მოცულობა
500 გბ
გრაფიკა
Discrete graphics card *
No
On-board graphics adapter *
Yes
Discrete graphics card model *
Not available
On-board graphics adapter model *
Intel® HD Graphics 530
ქსელში ჩართვა
Ethernet LAN კავშირი *
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
10, 100, 1000 Mbit/s
სადენების გაყვანის ტექნოლოგია
10/100/1000Base-T(X)
Wi-Fi *
No
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
DVI პორტი
No
DisplayPorts quantity
2
PS/2 პორტების რაოდენობა
2
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
მიკროფონი, შემავალი ხაზის ბუდე
No
Headphone outputs
1
გამომავალი ხაზი
Yes
შემავალი ხაზი
Yes
სერიული პორტების რაოდენობა
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
3
PCI Express x16 (Gen 3.x) slots
1
Design
კორპუსის ტიპი *
SFF
განთავსება მხარდაჭერილი
თარაზული (ჰორიზონტალური)
Number of 3.5" bays
2
Number of 2.5" bays
1
პროდუქტის ფერი *
შავი
წარმოშობის ქვეყანა
China
Performance
Market positioning
Proven productivity
დედა-პლატის მიკროპროცესორული კომპლექტი
Intel Q150
Audio chip
Realtek ALC221
პროდუქტის სახეობა *
PC
პროცესორი სპეციალური თვისებები
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel Clear Video Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Conflict-Free processor
Yes
Special features
HP segment
Business
ენერგიის მართვა
ელექტრომომარაგება *
200 W
Sustainability
Sustainability certificates
ENERGY STAR
წონა და ზომები
სიგანე *
338 mm
სიღრმე *
379 mm
სიმაღლე *
100 mm
წონა *
6,63 kg
შეფუთვის სიგანე
500 mm
შეფუთვის სიღრმე
229 mm
შეფუთვის სიმაღლე
594 mm
პაკეტის წონა
8,1 kg
შეფუთვის შემადგენლობა
ეკრანი თან ერთვის *
No
მაუსი თან ერთვის
Yes
Keyboard included
Yes