location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant MicroServer G7 server Ultra Micro Tower AMD Turion II Neo N54L 2,2 GHz 4 გბ DDR3-SDRAM 150 W

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SL
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
MicroServer G7
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
708245-425?ROC show
Show alternative article codes used in the online market place
კატეგორია:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
სერვერები Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 14 Mar 2024 19:47:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant MicroServer G7 server Ultra Micro Tower AMD Turion II Neo N54L 2,2 GHz 4 გბ DDR3-SDRAM 150 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Turion II Neo N54L 2,2 GHz
  • - 4 გბ 800 მჰ DDR3-SDRAM 1 x 4
  • - DVD-RW
  • - Ultra Micro Tower 150 W
მეტი>>>
Short summary description HPE ProLiant MicroServer G7 server Ultra Micro Tower AMD Turion II Neo N54L 2,2 GHz 4 გბ DDR3-SDRAM 150 W:
This short summary of the HPE ProLiant MicroServer G7 server Ultra Micro Tower AMD Turion II Neo N54L 2,2 GHz 4 გბ DDR3-SDRAM 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant MicroServer G7, 2,2 GHz, N54L, 4 გბ, DDR3-SDRAM, 150 W, Ultra Micro Tower

Long summary description HPE ProLiant MicroServer G7 server Ultra Micro Tower AMD Turion II Neo N54L 2,2 GHz 4 გბ DDR3-SDRAM 150 W:
This is an auto-generated long summary of HPE ProLiant MicroServer G7 server Ultra Micro Tower AMD Turion II Neo N54L 2,2 GHz 4 გბ DDR3-SDRAM 150 W based on the first three specs of the first five spec groups.

HPE ProLiant MicroServer G7. პროცესორის კლასი: AMD Turion II Neo, Processor frequency: 2,2 GHz, პროცესორი: N54L. შიდა მეხსიერება: 4 გბ, შიდა მეხსიერების ტიპი: DDR3-SDRAM, მეხსიერების ლეიაუთი: 1 x 4 გბ. ხისტი დისკის ტევადობა: 3.5", ხისტი დისკის ინტერფეისი: SATA. Ethernet LAN კავშირი, სადენების გაყვანის ტექნოლოგია: 10/100/1000Base-T(X). ოპტიკური დისკ-ამძრავის ტიპი: DVD-RW. ელექტრომომარაგება: 150 W. კორპუსის ტიპი: Ultra Micro Tower