location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig GSMI20320 fridge Freestanding (placement) თეთრი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
GSMI20320
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSMI20320
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4013833016823
კატეგორია:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
მაცივრები Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 26 Feb 2021 15:55:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Grundig GSMI20320 fridge Freestanding (placement) თეთრი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - თეთრი Freestanding (placement)
  • - SN (Subnormal) - ST (Subtropical)
  • - 39 დეციბელი
  • - 101 kWh
მეტი>>>
Short summary description Grundig GSMI20320 fridge Freestanding (placement) თეთრი:
This short summary of the Grundig GSMI20320 fridge Freestanding (placement) თეთრი data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig GSMI20320, SN (Subnormal) - ST (Subtropical), 39 დეციბელი, თეთრი

Long summary description Grundig GSMI20320 fridge Freestanding (placement) თეთრი:
This is an auto-generated long summary of Grundig GSMI20320 fridge Freestanding (placement) თეთრი based on the first three specs of the first five spec groups.

Grundig GSMI20320. კლიმატის კლასი: SN (Subnormal) - ST (Subtropical), ხმაურის დონე: 39 დეციბელი. მაცივრის თაროების რაოდენობა: 4, Number of vegetable drawers: 1. ლამპარის ტიპი: LED. კარის მარყუჟი: მარჯვენა. Annual energy consumption: 101 kWh. წონა: 53 kg. პროდუქტის ფერი: თეთრი

Design
Appliance placement *
Freestanding (placement)
პროდუქტის ფერი *
თეთრი
კარის მარყუჟი
მარჯვენა
მაცივრის თაროების რაოდენობა *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
Yes
Bottle rack
Yes
სამშენებლო მასალები
ჟანგმედეგი ფოლადი
Shelves material
Tempered glass
Performance
მაცივრის მთლიანი ტევადობა
198 L
კლიმატის კლასი *
SN (Subnormal) - ST (Subtropical)
ხმაურის დონე *
39 დეციბელი
ერგონომიკა
Fridge interior light
Yes
ლამპარის ტიპი
LED
ერგონომიკა
სადენის სიგრძე
2,15 m
ენერგიის მართვა
Energy efficiency class (old)
A++
ენერგომოხმარება
0,277 kWh/24h
Annual energy consumption *
101 kWh
AC input voltage
220-240 V
AC input frequency
50 Hz
წონა და ზომები
სიგანე *
540 mm
სიღრმე *
545 mm
სიმაღლე *
1215 mm
წონა
53 kg
შეფუთვის მონაცემები
შეფუთვის სიგანე
576 mm
შეფუთვის სიღრმე
600 mm
შეფუთვის სიმაღლე
1294 mm
პაკეტის წონა
57,5 kg