location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P5905 Intel Pentium 4 HT 641 0,5 გბ DDR2-SDRAM 80 გბ Intel® GMA 950 Windows XP Professional Micro Tower PC

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Esprimo P5905
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P5905-04B# 17
კატეგორია:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-ები (პერსონალური კომპიუტერები)/კომპიუტერული სამუშაო სადგურები Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO P5905 Intel Pentium 4 HT 641 0,5 გბ DDR2-SDRAM 80 გბ Intel® GMA 950 Windows XP Professional Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 260 W
  • - Intel Pentium 4 HT 641 3,2 GHz
  • - 0,5 გბ DDR2-SDRAM
  • - 80 გბ
  • - Intel® GMA 950
  • - Windows XP Professional
მეტი>>>
Short summary description Fujitsu ESPRIMO P5905 Intel Pentium 4 HT 641 0,5 გბ DDR2-SDRAM 80 გბ Intel® GMA 950 Windows XP Professional Micro Tower PC:
This short summary of the Fujitsu ESPRIMO P5905 Intel Pentium 4 HT 641 0,5 გბ DDR2-SDRAM 80 გბ Intel® GMA 950 Windows XP Professional Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P5905, 3,2 GHz, Intel Pentium 4 HT, 641, 0,5 გბ, 80 გბ, Windows XP Professional

Long summary description Fujitsu ESPRIMO P5905 Intel Pentium 4 HT 641 0,5 გბ DDR2-SDRAM 80 გბ Intel® GMA 950 Windows XP Professional Micro Tower PC:
This is an auto-generated long summary of Fujitsu ESPRIMO P5905 Intel Pentium 4 HT 641 0,5 გბ DDR2-SDRAM 80 გბ Intel® GMA 950 Windows XP Professional Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P5905. Processor frequency: 3,2 GHz, პროცესორის კლასი: Intel Pentium 4 HT, პროცესორი: 641. შიდა მეხსიერება: 0,5 გბ, შიდა მეხსიერების ტიპი: DDR2-SDRAM. საცავის სრული ტევადობა: 80 გბ. Discrete graphics card model: Intel® GMA 950. მოჰყვება ოპერაციული სისტემა: Windows XP Professional. ელექტრომომარაგება: 260 W. კორპუსის ტიპი: Micro Tower. პროდუქტის სახეობა: PC. წონა: 11 kg

პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel Pentium 4 HT
პროცესორი *
641
პროცესორის რაოდენობა ბირთვით
1
Processor threads
2
Processor frequency *
3,2 GHz
პროცესორის ბუდე
LGA 775 (Socket T)
Processor cache
2 მბ
Processor cache type
L2
პროცესორის წინა სალტე
800 მჰ
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 600 series supporting Hyper-Threading Technology
Processor codename
Cedarmill
Thermal Design Power (TDP)
80, 86
Tcase
69,2 °C
Number of Processing Die Transistors
188 M
Processing Die size
81 mm²
ბიჯური ტრასირება
C1
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
მეხსიერება
შიდა მეხსიერება *
0,5 გბ
მაქსიმალური შიდა მეხსიერება *
4 გბ
შიდა მეხსიერების ტიპი
DDR2-SDRAM
შენახვის მედია
საცავის სრული ტევადობა *
80 გბ
ხისტი დისკის ინტერფეისი
SATA
ხისტი დისკის ბრუნვის სიჩქარე
7200 RPM
გრაფიკა
Discrete graphics card model *
Intel® GMA 950
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
6
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
PS/2 პორტების რაოდენობა
2
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
მიკროფონი, შემავალი ხაზის ბუდე
Yes
Headphone outputs
1
გამომავალი ხაზი
Yes
შემავალი ხაზი
Yes
სერიული პორტების რაოდენობა
1
პარალელური პროტენის რაოდენობა
1
Design
კორპუსის ტიპი *
Micro Tower
კაბელის ჩასახვევი ჩასადგამი
Yes
Cable lock slot type
Kensington
Performance
ხმის სისტემა
Realtek ALC260
პროდუქტის სახეობა *
PC
პროგრამული უზრუნველყოფა
მოჰყვება ოპერაციული სისტემა *
Windows XP Professional
პროცესორი სპეციალური თვისებები
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
პროცესორი სპეციალური თვისებები
Embedded options available
No
Intel InTru 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® FDI Technology
No
Intel® Flex Memory Access
No
Intel® Fast Memory Access
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Technology for MID (Intel® CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SL96K
Physical Address Extension (PAE)
32 ბიტი
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel® Dual Display Capable Technology
No
Intel® Rapid Storage Technology
No
Processor ARK ID
27481
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
ენერგიის მართვა
ელექტრომომარაგება *
260 W
ელექტრომომარაგების შემყვანის ძაბვა
100 - 127, 200 - 240 V
ელექტრომომარაგების შემყვანის სიხშირე
50 - 60 Hz
წონა და ზომები
სიგანე *
202 mm
სიღრმე *
376 mm
სიმაღლე *
372 mm
წონა *
11 kg
შეფუთვის შემადგენლობა
ეკრანი თან ერთვის *
Yes
დისფლეის დიაგონალი
43,2 სანტიმეტრი (17")
Other features
მონიტორი
TFT
ქსელის თვისებები
Ethernet/Fast Ethernet/Gigabit Ethernet