location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel Celeron 0,25 გბ 40 გბ PC

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edition X
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
SCENIC Edition X101 incl. 15i TFT modelP15-1
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAP:SCED101-01NLB1
კატეგორია:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-ები (პერსონალური კომპიუტერები)/კომპიუტერული სამუშაო სადგურები Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel Celeron 0,25 გბ 40 გბ PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel Celeron 2,8 GHz
  • - 0,25 გბ
  • - 40 გბ
მეტი>>>
Short summary description Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel Celeron 0,25 გბ 40 გბ PC:
This short summary of the Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel Celeron 0,25 გბ 40 გბ PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1, 2,8 GHz, Intel Celeron, 0,25 გბ, 40 გბ

Long summary description Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel Celeron 0,25 გბ 40 გბ PC:
This is an auto-generated long summary of Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel Celeron 0,25 გბ 40 გბ PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1. Processor frequency: 2,8 GHz, პროცესორის კლასი: Intel Celeron. შიდა მეხსიერება: 0,25 გბ. საცავის სრული ტევადობა: 40 გბ. პროდუქტის სახეობა: PC. წონა: 11 kg

პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel Celeron
Processor frequency *
2,8 GHz
პროცესორის წინა სალტე
400 მჰ
მეხსიერება
შიდა მეხსიერება *
0,25 გბ
შენახვის მედია
საცავის სრული ტევადობა *
40 გბ
ხისტი დისკის ბრუნვის სიჩქარე
7200 RPM
გრაფიკა
Maximum graphics card memory
0,064 გბ
ოპტიკური დრაივი
DVD კითხვის სიჩქარე
48x
DVD ჩაწრის სიჩქარე
16x
დაკავშირებადობა
შეტანა / გამოტანის პორტები
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2) 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) 1 x line in (stereo) 1 x line out (stereo) 1 x LAN RJ-45 6 x Universal Serial Bus (USB 2.0) 4 of these rear, 2 of these in front
Performance
ხმის სისტემა
Audio on board-AC’97 (AD1981A)
პროდუქტის სახეობა *
PC
პროგრამული უზრუნველყოფა
თავსებადი ოპერაციული სისტემები
Microsoft Windows XP Professional
შეფუთული პროგრამული უზრუნველყოფა
Drivers CD included Recovery CD included F-Secure virus scanner
სერთიფიკატები
სერთიფიცირება
CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety) Ergonomics ISO9241 (GS mark)
წონა და ზომები
სიგანე *
180 mm
სიღრმე *
390 mm
სიმაღლე *
355 mm
წონა *
11 kg
შეფუთვის შემადგენლობა
ეკრანი თან ერთვის *
Yes
დისფლეის დიაგონალი
38,1 სანტიმეტრი (15")
ეკრანის გარჩევადობა
1024 x 768 pixels
Other features
უსაფრთხოების მახასიათებლები
Passwords for system and setup Enable / disable interfaces incl USB F-Secure virus scanner
მონიტორი
TFT
დისკეტის დრაივი
1,44 მბ
ქსელის თვისებები
Broadcom BMC 4401 10/100 MB/s, Wake-on-LAN, PXE
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel Celeron 0,25 გბ 40 გბ PC Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel Celeron 0,25 გბ 40 გბ PC
(show image)
FAP:SCED101-01-B15 SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD Intel® Pentium® 4 0,25 გბ 40 გბ PC Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD Intel® Pentium® 4 0,25 გბ 40 გბ PC
(show image)
FAP:SCED101-02-B15 SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Pentium® 4 0,25 გბ 40 გბ PC Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Pentium® 4 0,25 გბ 40 გბ PC
(show image)
FAP:SCED101-02NLB1 SCENIC Edition X101 incl. 15i TFT modelP15-1 0.00
(excl. VAT)
0 (incl. VAT)