location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Fortishred 3850C paper shredder Cross shredding 40 სანტიმეტრი შავი, რუხი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Fortishred 3850C
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4617801
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0043859648832 show
კატეგორია:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
ქაღალდის დამქუცმაწებელი აპარატები Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 27 Jul 2021 10:33:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes Fortishred 3850C paper shredder Cross shredding 40 სანტიმეტრი შავი, რუხი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - შავი, რუხი Cross shredding სამუშაო სიგანე: 40 სანტიმეტრი
  • - შტეპელების დაქუცმაცება CD-ების დაქუცმაცება Paper shredding Credit cards shredding
  • - დაქუცმაცების შესაძლებლობები: 24 sheets
  • - კალათის მოცულობა: 166,5 L
მეტი>>>
Short summary description Fellowes Fortishred 3850C paper shredder Cross shredding 40 სანტიმეტრი შავი, რუხი:
This short summary of the Fellowes Fortishred 3850C paper shredder Cross shredding 40 სანტიმეტრი შავი, რუხი data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Fortishred 3850C, Cross shredding, 40 სანტიმეტრი, 166,5 L, 6000 mm/min, 24 sheets, შავი, რუხი

Long summary description Fellowes Fortishred 3850C paper shredder Cross shredding 40 სანტიმეტრი შავი, რუხი:
This is an auto-generated long summary of Fellowes Fortishred 3850C paper shredder Cross shredding 40 სანტიმეტრი შავი, რუხი based on the first three specs of the first five spec groups.

Fellowes Fortishred 3850C. დაქუცმაცების ტიპი: Cross shredding, სამუშაო სიგანე: 40 სანტიმეტრი, კალათის მოცულობა: 166,5 L. განზომილებები: სიგანე x სიღრმე x სიმაღლე: 640 x 590 x 970 mm