location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-2500 Plus Flatbed & ADF scanner

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
GT-2500 Plus
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B181061
კატეგორია:
With a scanner you can make all your documents, pictures and photos digital.
სკანერები Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson GT-2500 Plus Flatbed & ADF scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - სკანირების ტიპი: Flatbed & ADF scanner
  • - ფერადი სკანირება ორმხრივი სკანირება
  • - სკანირების მაქსიმალური ზომა: 216 x 297 mm სენსორის ტიპი: CCD
  • - 43 W
მეტი>>>
Short summary description Epson GT-2500 Plus Flatbed & ADF scanner:
This short summary of the Epson GT-2500 Plus Flatbed & ADF scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-2500 Plus, 216 x 297 mm, 48 ბიტი, Flatbed & ADF scanner, CCD, WCC FL, 50 sheets

Long summary description Epson GT-2500 Plus Flatbed & ADF scanner:
This is an auto-generated long summary of Epson GT-2500 Plus Flatbed & ADF scanner based on the first three specs of the first five spec groups.

Epson GT-2500 Plus. სკანირების მაქსიმალური ზომა: 216 x 297 mm, Input colour depth: 48 ბიტი. სკანირების ტიპი: Flatbed & ADF scanner. სენსორის ტიპი: CCD, სინათლის წყარო: WCC FL. დოკუმენტების ავტო-მიმწოდებლის ტევადობა: 50 sheets. ISO A-სერიების ზომები (A0...A9): A5, ISO B-სერიების ზომები (B0...B9): B5

სკანირება
სკანირების მაქსიმალური ზომა *
216 x 297 mm
ფერადი სკანირება
Yes
ორმხრივი სკანირება *
Yes
Input colour depth
48 ბიტი
ფირის სკანირება
No
Design
სკანირების ტიპი *
Flatbed & ADF scanner
Performance
სენსორის ტიპი *
CCD
სინათლის წყარო
WCC FL
შეყვანის მოცულობა
დოკუმენტების ავტო-მიმწოდებლის ტევადობა
50 sheets
დოკუმენტის დამუშავება
ISO A-სერიების ზომები (A0...A9)
A5
ISO B-სერიების ზომები (B0...B9)
B5
წერილი
Yes
ენერგიის მართვა
დენის მოხმარება
43 W
სისტემის მოთხოვნები
სისტემის მინიმალური მოთხოვნები
CD-ROM
მაკინტოშთან თავსებადობა
Yes
ხისტი დისკის მინიმალური ტევადობა
50 მბ
მინიმალური RAM
128 მბ
მინიმალური პროცესორი
Pentium II 233MHz
თავსებადი ოპერაციული სისტემები
Windows 98SE/Me/2000/XP Mac OS X 10.2 +
გარემო პირობები
მუშაობის ტემპერატურის დიაპაზონი (T-T)
5 - 35 °C
საექსპლოატაციო ტენიანობის სპექტრი
10 - 80%
საცავის ტენიანობა
10 - 85%
წონა და ზომები
წონა
10 kg
შეფუთვის შემადგენლობა
შეფუთული პროგრამული უზრუნველყოფა
PageManager 7.0 Adobe Acrobat 7.0 Presto! Bizcard OCR
Other features
ქსელისთვის მზადყოფნა
No
განზომილებები: სიგანე x სიღრმე x სიმაღლე
468 x 395 x 200 mm
ენერგეტიკული მოთხოვნები
100-240V; 50/60Hz