location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified LMP-C120 projector lamp 120 W UHP

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
LMP-C120
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMP-C120
კატეგორია:
Lamp which enables a projector (beamer) to project/show images.
პროექტორის ნათურები Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 24 Nov 2017 03:23:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Electrified LMP-C120 projector lamp 120 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHP 120 W
  • - ლამპარის ექსპლუატაციის ვადა: 2000 h
  • - ბრენდი თავსებადობა: Sony
მეტი>>>
Short summary description Electrified LMP-C120 projector lamp 120 W UHP:
This short summary of the Electrified LMP-C120 projector lamp 120 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified LMP-C120 , UHP, 120 W, 2000 h, Sony, VPL CS1 VPL CS2 VPL CX1

Long summary description Electrified LMP-C120 projector lamp 120 W UHP:
This is an auto-generated long summary of Electrified LMP-C120 projector lamp 120 W UHP based on the first three specs of the first five spec groups.

Electrified LMP-C120 . ლამპარის ტიპი: UHP, ლამპარის სიმძლავრე: 120 W, ლამპარის ექსპლუატაციის ვადა: 2000 h, ბრენდი თავსებადობა: Sony, თავსებადობა: VPL CS1 VPL CS2 VPL CX1

ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
GO Lamps

GO Lamps GL212 projector lamp 120 W UHP
(show image)
GL212 GL212 0.00
(excl. VAT)
0 (incl. VAT)