location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Alkaline, 9V Single-use battery

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Alkaline, 9V
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9VDMULTI10BOX
კატეგორია: Household Batteries Check ‘Duracell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 31 Jan 2019 14:51:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Duracell Alkaline, 9V Single-use battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-use battery
  • - Alkaline
  • - 9 V
  • - 10 pc(s)
მეტი>>>
Short summary description Duracell Alkaline, 9V Single-use battery:
This short summary of the Duracell Alkaline, 9V Single-use battery data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Alkaline, 9V, Single-use battery, Alkaline, 9 V, 10 pc(s), Prismatic

Long summary description Duracell Alkaline, 9V Single-use battery:
This is an auto-generated long summary of Duracell Alkaline, 9V Single-use battery based on the first three specs of the first five spec groups.

Duracell Alkaline, 9V. აკუმულატორის ტიპი: Single-use battery, ბატარეის ტექნოლოგია: Alkaline, ბატარეის ძაბვა: 9 V. Battery form factor: Prismatic

Battery
აკუმულატორის ტიპი *
Single-use battery
ბატარეის ტექნოლოგია *
Alkaline
ბატარეის ძაბვა *
9 V
Battery
ხმების ბატარეები თან ერთვის *
10 pc(s)
Other features
Battery form factor
Prismatic