location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7520 Intel® Core™ i7 i7-1185G7 Notebook 39,6 სანტიმეტრი (15.6") Full HD 16 გბ LPDDR4x-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 10 Pro შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
7520
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WYDD9
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5397184666579
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 7520 Intel® Core™ i7 i7-1185G7 Notebook 39,6 სანტიმეტრი (15.6") Full HD 16 გბ LPDDR4x-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 10 Pro შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Notebook ჩამჩა შავი
  • - Intel® Core™ i7 i7-1185G7
  • - 39,6 სანტიმეტრი (15.6") Full HD 1920 x 1080 pixels WVA LED backlight 16:9
  • - 16 გბ LPDDR4x-SDRAM 4267 მჰ
  • - 512 გბ SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) ბლუთუსი 5.1
  • - 63 Wh 65 W
  • - Windows 10 Pro 64-bit
მეტი>>>
Short summary description DELL Latitude 7520 Intel® Core™ i7 i7-1185G7 Notebook 39,6 სანტიმეტრი (15.6") Full HD 16 გბ LPDDR4x-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 10 Pro შავი:
This short summary of the DELL Latitude 7520 Intel® Core™ i7 i7-1185G7 Notebook 39,6 სანტიმეტრი (15.6") Full HD 16 გბ LPDDR4x-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 10 Pro შავი data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7520, Intel® Core™ i7, 39,6 სანტიმეტრი (15.6"), 1920 x 1080 pixels, 16 გბ, 512 გბ, Windows 10 Pro

Long summary description DELL Latitude 7520 Intel® Core™ i7 i7-1185G7 Notebook 39,6 სანტიმეტრი (15.6") Full HD 16 გბ LPDDR4x-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 10 Pro შავი:
This is an auto-generated long summary of DELL Latitude 7520 Intel® Core™ i7 i7-1185G7 Notebook 39,6 სანტიმეტრი (15.6") Full HD 16 გბ LPDDR4x-SDRAM 512 გბ SSD Wi-Fi 6 (802.11ax) Windows 10 Pro შავი based on the first three specs of the first five spec groups.

DELL Latitude 7520. პროდუქტის სახეობა: Notebook, ფორმ-ფაქტორი: ჩამჩა. პროცესორის კლასი: Intel® Core™ i7, პროცესორი: i7-1185G7. დისფლეის დიაგონალი: 39,6 სანტიმეტრი (15.6"), HD type: Full HD, ეკრანის გარჩევადობა: 1920 x 1080 pixels. შიდა მეხსიერება: 16 გბ, შიდა მეხსიერების ტიპი: LPDDR4x-SDRAM. საცავის სრული ტევადობა: 512 გბ, Storage media: SSD. On-board graphics adapter model: Intel Iris Xe Graphics. მოჰყვება ოპერაციული სისტემა: Windows 10 Pro. პროდუქტის ფერი: შავი. წონა: 1,53 kg

Design
პროდუქტის სახეობა *
Notebook
პროდუქტის ფერი *
შავი
ფორმ-ფაქტორი *
ჩამჩა
სამშენებლო მასალები
Carbon fibre
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
ეკრანი
დისფლეის დიაგონალი *
39,6 სანტიმეტრი (15.6")
ეკრანის გარჩევადობა *
1920 x 1080 pixels
შეხებაზე მგრძნობიარე ეკრაბი *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
გამოსახულების სიკაშკაშე
250 კანდელა კვადრატულ მეტრზე
პიქსელის ფართობი
0,17925 x 0,17925 mm
Pixel density
141 ppi
RGB colour space
NTSC
Colour gamut
45%
მონიტორის რეაგირების აწევა/დაწევა
25 ms
Maximum refresh rate
60 Hz
კონტრასტის რაციონი (ტიპიური)
700:1
პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel® Core™ i7
Processor generation
11еh gen Intel® Core™ i7
პროცესორი *
i7-1185G7
პროცესორის რაოდენობა ბირთვით
4
Processor boost frequency
4,8 GHz
Processor cache
12 მბ
Configurable TDP-up frequency
3 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1,2 GHz
მეხსიერება
შიდა მეხსიერება *
16 გბ
შიდა მეხსიერების ტიპი
LPDDR4x-SDRAM
მეხსიერების საათის სიჩქარე
4267 მჰ
Memory form factor
On-board
მაქსიმალური შიდა მეხსიერება *
16 გბ
შენახვის მედია
საცავის სრული ტევადობა *
512 გბ
Storage media *
SSD
Total SSDs capacity
512 გბ
პუნქტების SSDs დამონტაჟდა
1
მყარსხეულიანი დისკის ტევვადობა
512 გბ
მყარსხეულიანი დისკის ინტერფეისი
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
ოპტიკური დისკ-ამძრავის ტიპი *
No
ბარათის დეშიფრატორ-ინტეგრირებული
Yes
მეხსიერების თავსებადი ბარათები
MicroSD (TransFlash), MicroSDHC, MicroSDXC
გრაფიკა
Discrete graphics card model *
Not available
On-board graphics adapter *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics adapter model *
Intel Iris Xe Graphics
აუდიო
Audio chip
Realtek ALC3281-CG
ინტეგრირებული დინამიკების რაოდენობა
4
დინამიკის სიმძლავრე
2 W
ჩამონტაჟებული მიკროფონი
Yes
კამერა
Front camera
Yes
ვიდეოგამოსახულების ციფრირების სიჩქარე
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
ქსელში ჩართვა
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
უსადენო LAN ქსელისს ტიპი
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
უკაბელო LAN მონაცემთა გადაცემის სიხშირე (მაქსიმალური)
2400 Mbit/s
ანტენის ტიპი
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN კავშირი
No
ბლუთუსი
Yes
ბლუთუსის ვერსია
5.1
ქსელში ჩართვა
Near Field Communication (NFC)
Yes
დაკავშირებადობა
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB4 Gen 2x2 ports quantity
2
HDMI პორტების რაოდენობა *
1
HDMI ვერსია
2.0
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
კლავიატურა
მიმანიშნებელი ხელსაწყო
SinglePoint
Keyboard language
ჩეხური, Slovakian
ციფრული კლავიატურა *
No
Keyboard backlit
Yes
პროგრამული უზრუნველყოფა
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system language
მრავალენოვანი
Trial software
Microsoft Office Trial
მოჰყვება ოპერაციული სისტემა *
Windows 10 Pro
პროცესორი სპეციალური თვისებები
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
ბატარეის ელემენტების რაოდენობა
4
Battery capacity *
63 Wh
ბატარეის ძაბვა
15,2 V
Removable battery
No
ბატარეის დატენვის დრო
3 h
სწრაფი დატენვა
Yes
ბატარეის წონა
260 გ
ენერგიის მართვა
ცვლადი დენის ადაპტერის ენერგიის გაფრქვევა
65 W
ცვლადი დენის ადაპტერის სიხშირე
50 - 60 Hz
ცვლადი დენის ადაპტერის შემავალი ვოლტაჟი
100 - 240 V
ცვლადი დენის ადაპტერის გამომავალი დენის ძალა
3,25 ამპერი
ცვლადი დენის ადაპტერის გამომავალი ვოლტაჟი
20 V
დაცვა
კაბელის ჩასახვევი ჩასადგამი
Yes
თითის ანაბეჭდის ამომცნობი
Yes
Smart card reader
Yes
Password protection
Yes
გარემო პირობები
მუშაობის ტემპერატურის დიაპაზონი (T-T)
0 - 40 °C
განთავსების ტემპერატურის სპექტრი (T-T)
-40 - 65 °C
საექსპლოატაციო ტენიანობის სპექტრი
10 - 90%
საცავის ტენიანობა
10 - 95%
ფუნქციონირების სიმაღლე
0 - 3048 m
სიმაღლე, რომელზეც ფუნქციონირება შეუძლებელია
0 - 10668 m
ოპერაციული შოკი
140 G
არაოპერაციული შოკი
160 G
მუშაობის ვიბრაცია
0,66 G
არასამუშაო მდგომარების ვიბრაცია
1,3 G
წონა და ზომები
სიგანე
357,7 mm
სიღრმე
229,8 mm
სიმაღლე (წინა)
1,75 სანტიმეტრი
სიმაღლე (უკანა)
1,89 სანტიმეტრი
წონა *
1,53 kg
შეფუთვის შემადგენლობა
სადენები თან ერთვის
AC