location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CMX Stingray888 RF 4GB 4 გბ შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CMX Check ‘CMX’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Stingray888 RF 4GB
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STINGRAY888RF4GB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
9006955665906
კატეგორია:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4-ფლეერები და ჩამწერები Check ‘CMX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CMX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CMX Stingray888 RF 4GB 4 გბ შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ფლეშ მეხსიერება 4 გბ
  • - LCD 4,57 სანტიმეტრი (1.8") 220 x 176 pixels
  • - ყურსასმენების დაკავშირებულობა: 3.5 mm
  • - ჩამონტაჟებული დინამიკები ექვალაიზერი
  • - ხმის ჩაწერა
  • - ხმის უწყვეტი აღწარმოების დრო: 12 h Lithium-Ion (Li-Ion) 180 mAh
მეტი>>>
Short summary description CMX Stingray888 RF 4GB 4 გბ შავი:
This short summary of the CMX Stingray888 RF 4GB 4 გბ შავი data-sheet is auto-generated and uses the product title and the first six key specs.

CMX Stingray888 RF 4GB, 4 გბ, LCD, 45 გ, შავი

Long summary description CMX Stingray888 RF 4GB 4 გბ შავი:
This is an auto-generated long summary of CMX Stingray888 RF 4GB 4 გბ შავი based on the first three specs of the first five spec groups.

CMX Stingray888 RF 4GB. საცავის სრული ტევადობა: 4 გბ. მონიტორი: LCD. ჩამონტაჟებული დინამიკები. ხმის ჩაწერა. ხმის უწყვეტი აღწარმოების დრო: 12 h. წონა: 45 გ. პროდუქტის ფერი: შავი

ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
CMX

CMX Stingray888 RF 2 გბ შავი
(show image)
STINGRAY888RF Stingray888 RF 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 2GB 2 გბ შავი
(show image)
STINGRAY888FM2GBB Stingray888 FM 2GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 2GB 2 გბ იისფერი
(show image)
STINGRAY888FM2GBV Stingray888 FM 2GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 2GB 2 გბ ვერცხლისფერი
(show image)
STINGRAY888FM2GBS Stingray888 FM 2GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 2GB 2 გბ წითელი
(show image)
STINGRAY888FM2GBR Stingray888 FM 2GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 2GB 2 გბ ნარინჯისფერი
(show image)
STINGRAY888FM2GBO Stingray888 FM 2GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 2GB 2 გბ ყვითელი
(show image)
STINGRAY888FM2GBY Stingray888 FM 2GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 4GB 4 გბ შავი
(show image)
STINGRAY888FM4GBB Stingray888 FM 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 4GB 4 გბ ვერცხლისფერი
(show image)
STINGRAY888FM4GBS Stingray888 FM 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray888 FM 1GB 1 გბ შავი
(show image)
STINGRAY888FM1GBB Stingray888 FM 1GB 0.00
(excl. VAT)
0 (incl. VAT)