location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bon Chic Vitex Micro black 350 W P4 Mini Tower შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bon Chic Check ‘Bon Chic’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Vitex Micro black 350 W P4
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV1020BK-35C
კატეგორია:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
კომპიუტერის შალითები Check ‘Bon Chic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bon Chic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 21 Apr 2020 11:31:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bon Chic Vitex Micro black 350 W P4 Mini Tower შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini Tower PC
  • - ATX
  • - 350 W
  • - შავი
მეტი>>>
Short summary description Bon Chic Vitex Micro black 350 W P4 Mini Tower შავი:
This short summary of the Bon Chic Vitex Micro black 350 W P4 Mini Tower შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Bon Chic Vitex Micro black 350 W P4, Mini Tower, PC, შავი, ATX, 350 W, 190 mm

Long summary description Bon Chic Vitex Micro black 350 W P4 Mini Tower შავი:
This is an auto-generated long summary of Bon Chic Vitex Micro black 350 W P4 Mini Tower შავი based on the first three specs of the first five spec groups.

Bon Chic Vitex Micro black 350 W P4. ფორმ-ფაქტორი: Mini Tower, ტიპი: PC, პროდუქტის ფერი: შავი. ელექტრომომარაგება: 350 W. სიგანე: 190 mm, სიღრმე: 380 mm, სიმაღლე: 350 mm. კვების წყაროს ტიპი: Vitex 20 pin CE PFC P4, სადენების გაყვანის ტექნოლოგია: სადენიანი, შიდა დისკამძრავის პლატფორმები: 4 x 3,5"

ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Bon Chic

Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower შავი, ვერცხლისფერი
(show image)
KV1020BS-35F Vitex Micro silver/black 350 W P4 0.00
(excl. VAT)
0 (incl. VAT)
Bon Chic

Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower შავი, ვერცხლისფერი
(show image)
KV1020BS-35C Vitex Micro silver/black 350 W P4 0.00
(excl. VAT)
0 (incl. VAT)