location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC T91 Intel Atom Hybrid (2-in-1) 22,6 სანტიმეტრი (8.9") შეხებაზე მგრძნობიარე ეკრაბი 1 გბ Windows XP Home Edition

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Eee PC T91
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T91-WHI004X
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 18 May 2020 16:31:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Eee PC T91 Intel Atom Hybrid (2-in-1) 22,6 სანტიმეტრი (8.9") შეხებაზე მგრძნობიარე ეკრაბი 1 გბ Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel Atom 1,33 GHz
  • - შეხებაზე მგრძნობიარე ეკრაბი 22,6 სანტიმეტრი (8.9")
  • - 1 გბ
  • - ბლუთუსი 2.1+EDR
  • - Lithium Polymer (LiPo) 5 h
  • - Windows XP Home Edition
მეტი>>>
Short summary description ASUS Eee PC T91 Intel Atom Hybrid (2-in-1) 22,6 სანტიმეტრი (8.9") შეხებაზე მგრძნობიარე ეკრაბი 1 გბ Windows XP Home Edition:
This short summary of the ASUS Eee PC T91 Intel Atom Hybrid (2-in-1) 22,6 სანტიმეტრი (8.9") შეხებაზე მგრძნობიარე ეკრაბი 1 გბ Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC T91, Intel Atom, 1,33 GHz, 22,6 სანტიმეტრი (8.9"), 1 გბ, Windows XP Home Edition

Long summary description ASUS Eee PC T91 Intel Atom Hybrid (2-in-1) 22,6 სანტიმეტრი (8.9") შეხებაზე მგრძნობიარე ეკრაბი 1 გბ Windows XP Home Edition:
This is an auto-generated long summary of ASUS Eee PC T91 Intel Atom Hybrid (2-in-1) 22,6 სანტიმეტრი (8.9") შეხებაზე მგრძნობიარე ეკრაბი 1 გბ Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS Eee PC T91. პროდუქტის სახეობა: Hybrid (2-in-1), ფორმ-ფაქტორი: Convertible (Swivel). პროცესორის კლასი: Intel Atom, Processor frequency: 1,33 GHz. დისფლეის დიაგონალი: 22,6 სანტიმეტრი (8.9"), შეხებაზე მგრძნობიარე ეკრაბი. შიდა მეხსიერება: 1 გბ. მოჰყვება ოპერაციული სისტემა: Windows XP Home Edition. წონა: 960 გ

Design
პროდუქტის სახეობა *
Hybrid (2-in-1)
ფორმ-ფაქტორი *
Convertible (Swivel)
ეკრანი
დისფლეის დიაგონალი *
22,6 სანტიმეტრი (8.9")
შეხებაზე მგრძნობიარე ეკრაბი *
Yes
პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel Atom
Processor frequency *
1,33 GHz
Processor cache
0,512 მბ
Processor cache type
L2
პროცესორის წინა სალტე
533 მჰ
მეხსიერება
შიდა მეხსიერება *
1 გბ
შენახვის მედია
ხისტი დისკის მოცულობა
16 გბ
ბარათის დეშიფრატორ-ინტეგრირებული
Yes
აუდიო
ხმის სისტემა
HD Audio
ინტეგრირებული დინამიკების რაოდენობა
2
ჩამონტაჟებული მიკროფონი
Yes
ქსელში ჩართვა
ქსელის თვისებები
Fast Ethernet, WLAN
ბლუთუსი
Yes
ბლუთუსის ვერსია
2.1+EDR
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
2
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
Headphone outputs
1
მიკროფონი, შემავალი ხაზის ბუდე
Yes
დოკის კონექტორი
No
Charging port type
DC-in jack
Performance
GPS
No
პროგრამული უზრუნველყოფა
მოჰყვება ოპერაციული სისტემა *
Windows XP Home Edition
Battery
ბატარეის ტექნოლოგია
Lithium Polymer (LiPo)
ბატარეის ექსპლუატაციის ვადა
5 h
წონა და ზომები
სიგანე
225 mm
სიღრმე
164 mm
სიმაღლე
25,2 mm
წონა *
960 გ
Other features
უსადენო ტექნოლოგია
802.11b/g/n
მონიტორი
TFT
Main camera resolution (numeric)
0,3 MP
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
ASUS Eee PC T91 Intel Atom Hybrid (2-in-1) 22,6 სანტიმეტრი (8.9") შეხებაზე მგრძნობიარე ეკრაბი 1 გბ Windows XP Home Edition ASUS Eee PC T91 Intel Atom Hybrid (2-in-1) 22,6 სანტიმეტრი (8.9") შეხებაზე მგრძნობიარე ეკრაბი 1 გბ Windows XP Home Edition
(show image)
T91-BLK004X Eee PC T91 0.00
(excl. VAT)
0 (incl. VAT)