Z1 G8 Tower Desktop PC
商品型番:
チャネルパートナー様に対する、自由でユニークなサービス
6C3F7EC
カテゴリー:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
デスクトップPC/ワークステーション Check ‘HP’ global rank
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
閲覧回数: 13541
この統計は、次の情報に基づいています。 97136 eコマースサイト(Webショップ、販売代理店、価格比較サイト、ASP等システムプロバイダー)で使うためにIcecatデータシートをダウンロードしたい 無料でお使い頂けるOpen Icecatには、スポンサー企業様の製品情報のみ含まれます。 94642 無料のOpen Icecatユーザー.
データシート更新日: 16 Feb 2023 20:23:07
このIcecat製品データシートを最後に変更した日付
更に表示する>>>
サマリー(簡略版) HP Z1 G8 Tower Desktop PC:
これは自動で生成されたHP Z1 G8 Tower Desktop PC に関する製品データシートのサマリー(簡略版)です。製品タイトル及び最初の6つの主要な仕様を表しています。

HP Z1 G8 Tower Desktop PC

製品概要(詳細) HP Z1 G8 Tower Desktop PC:
こちらはHP Z1 G8 Tower Desktop PC に関して自動で生成されたサマリー(詳細版)になります。最初に出てくる仕様群5つの中から3つの情報を抽出して生成しています。

HP Z1 G8 Tower Desktop PC