upcycle it logo

upcycle it Lenovo ThinkPad T570 (Refurbished) A Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") Layar sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Hitam

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1748
Info modified on:
14 Aug 2024, 15:11:45
Short summary description upcycle it Lenovo ThinkPad T570 (Refurbished) A Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") Layar sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Hitam:

upcycle it Lenovo ThinkPad T570 (Refurbished) A, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 16 GB, 512 GB

Long summary description upcycle it Lenovo ThinkPad T570 (Refurbished) A Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") Layar sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Hitam:

upcycle it Lenovo ThinkPad T570 (Refurbished) A. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-7300U, Frekuensi prosesor: 2,6 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel, Layar sentuh. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Specs
Options
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.