location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39,1 cm (15.4") Tas laptop Biru

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Notebook Carry Bag - Blue, BG-3510Rp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15844
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Tas Laptop Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:10:34
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39,1 cm (15.4") Tas laptop Biru:
This short summary of the Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39,1 cm (15.4") Tas laptop Biru data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp, Tas laptop, 39,1 cm (15.4")

Long summary description Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39,1 cm (15.4") Tas laptop Biru:
This is an auto-generated long summary of Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39,1 cm (15.4") Tas laptop Biru based on the first three specs of the first five spec groups.

Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp. Jenis kasing: Tas laptop, Kompatibilitas ukuran layar maksimal: 39,1 cm (15.4")

Fitur
Kompatibilitas ukuran layar maksimal *
39,1 cm (15.4")
Jenis kasing *
Tas laptop
Bahan *
Nilon
Warna utama produk *
Biru
Berat dan dimensi
Dimensi kompartemen laptop (P x L x T)
410 x 80 x 320 mm
Fitur lainnya
Dimensi kemasan (PxLxT)
330 x 90 x 410 mm
Isi
Notebook carry bag.
Brand Image Product code Product Stock Price from
Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39,1 cm (15.4") Tas laptop Merah Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39,1 cm (15.4") Tas laptop Merah
(show image)
15843 15.4" Notebook Carry Bag - Red, BG-3510Rp 0.00
(excl. VAT)
0 (incl. VAT)
Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39,1 cm (15.4") Tas laptop Merah muda Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39,1 cm (15.4") Tas laptop Merah muda
(show image)
15845 15.4" Notebook Carry Bag - Pink, BG-3510Rp 0.00
(excl. VAT)
0 (incl. VAT)