location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly ITC-4100 lampu LED Putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITC-4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITC-4100
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8057685300668
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
Lampu LED Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2021 12:47:48
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Techly ITC-4100 lampu LED Putih:
This short summary of the Techly ITC-4100 lampu LED Putih data-sheet is auto-generated and uses the product title and the first six key specs.

Techly ITC-4100, Putih

Long summary description Techly ITC-4100 lampu LED Putih:
This is an auto-generated long summary of Techly ITC-4100 lampu LED Putih based on the first three specs of the first five spec groups.

Techly ITC-4100. Warna cahaya: Putih

Performa
Warna cahaya *
Putih
Warna produk
Perak
Sertifikasi
CE, RoHS, WEEE
Daya
Jenis baterai
AAA
Berat dan dimensi
Panjang
230 mm
Berat dan dimensi
Lebar
18 mm
Tinggi
70 mm
Berat
120 g
Data pemaketan
Kuantitas per paket
1 buah
Jenis kemasan
Strip
Detail teknis
Jumlah lampu
4 lampu