location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 16 Port Low Profile RS232 PCI Express Serial Card - Cable Included 0,9216 Mbit/d

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 Port Low Profile RS232 PCI Express Serial Card - Cable Included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX16S952LP
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0065030837675 show
Category:
NIC (network interface card) ata kartu jaringan antar muka adalah papan sirkuit atau kartu yang membantu komputer untuk berkomunikasi dengan komputer lain dalam jaringan. Saat terhubung komputer dapat berbagi website, file, printer dan lainnya. Standar jaringan yang plaing terkenal saati ini adalah ethernet, yang dapat mengenali konektor rectangular dengan delapan kabel dalam sistem. popularitas jaringan tanpa kabel dengan 802.11b dan 802.11g yang lebih cepat juga sedang meningkat, keduanya untuk jaringan rumah dan kantor, walaupun tidak secepat jaringan dengan kabel. tempat dimana anda dapat menggunakan jaringan internet tanpa kabel disebut "hotspot"
Kartu Jaringan Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 16 Port Low Profile RS232 PCI Express Serial Card - Cable Included 0,9216 Mbit/d
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Berkabel
  • - PCI Express
  • - 0,9216 Mbit/d
  • - Chipset: PLX/Oxford - OXPCIe958
More>>>
Short summary description StarTech.com 16 Port Low Profile RS232 PCI Express Serial Card - Cable Included 0,9216 Mbit/d:
This short summary of the StarTech.com 16 Port Low Profile RS232 PCI Express Serial Card - Cable Included 0,9216 Mbit/d data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 16 Port Low Profile RS232 PCI Express Serial Card - Cable Included, Berkabel, PCI Express, 0,9216 Mbit/d

Long summary description StarTech.com 16 Port Low Profile RS232 PCI Express Serial Card - Cable Included 0,9216 Mbit/d:
This is an auto-generated long summary of StarTech.com 16 Port Low Profile RS232 PCI Express Serial Card - Cable Included 0,9216 Mbit/d based on the first three specs of the first five spec groups.

StarTech.com 16 Port Low Profile RS232 PCI Express Serial Card - Cable Included. Teknologi konektivitas: Berkabel, Antarmuka host: PCI Express. Kecepatan transfer data maks: 0,9216 Mbit/d

Port & antarmuka
Teknologi konektivitas *
Berkabel
Antarmuka host *
PCI Express
Jaringan
Kecepatan transfer data maks *
0,9216 Mbit/d
Desain
Chipset
PLX/Oxford - OXPCIe958
Persyaratan sistem
Sistem operasi yang kompatibel
Windows 2000/ XP(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit), Linux Kernel 2.4.x - 2.6.x
Operational conditions
Suhu pengoperasian (T-T)
0 - 55 °C
Suhu penyimpanan (T-T)
-20 - 85 °C
Operational conditions
Rentang kelembapan pengoperasian (H-H)
5 - 95 persen
Berat dan dimensi
Panjang
68 mm
Lebar
178 mm
Berat
1,25 kg
Data pemaketan
Panjang kemasan
70 mm
Lebar kemasan
295 mm
Tinggi kemasan
192 mm
Berat kemasan
1,3 kg
Fitur lainnya
Jumlah port
16
Panjang kemasan
29,5 cm
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)