location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VNCX1A/B Optical Black mouse USB Type-A Optikal 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VNCX1A/B Optical Mouse Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VNCX1A/B show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mouse Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:37:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VNCX1A/B Optical Black mouse USB Type-A Optikal 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optikal 800 DPI Hitam
  • - USB Type-A
  • - Jumlah tombol: 2
  • - 1,1 m
More>>>
Short summary description Sony VNCX1A/B Optical Black mouse USB Type-A Optikal 800 DPI:
This short summary of the Sony VNCX1A/B Optical Black mouse USB Type-A Optikal 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VNCX1A/B Optical Mouse Black, Optikal, USB Type-A, 800 DPI, Hitam

Long summary description Sony VNCX1A/B Optical Black mouse USB Type-A Optikal 800 DPI:
This is an auto-generated long summary of Sony VNCX1A/B Optical Black mouse USB Type-A Optikal 800 DPI based on the first three specs of the first five spec groups.

Sony VNCX1A/B Optical Mouse Black. Teknologi pendeteksi gerakan: Optikal, Antarmuka alat: USB Type-A, Resolusi gerakan: 800 DPI, Jumlah tombol: 2. Warna produk: Hitam

Mouse
Antarmuka alat *
USB Type-A
Teknologi pendeteksi gerakan *
Optikal
Jumlah tombol *
2
Resolusi gerakan
800 DPI
Desain
Warna produk *
Hitam
Ergonomik
Panjang kabel
1,1 m
Berat dan dimensi
Berat
67 g
Fitur lainnya
Dimensi mouse (PxLxT)
45,5 x 89,2 x 23,9 mm
Brand Image Product code Product Stock Price from
Sony USB Optical and Internet Telephone, Blue mouse USB Type-A Optikal 800 DPI Sony USB Optical and Internet Telephone, Blue mouse USB Type-A Optikal 800 DPI
(show image)
VNCX1L USB Optical Mouse and Internet Telephone, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sony USB Optical and Internet Telephone, Black mouse USB Type-A Optikal 800 DPI Sony USB Optical and Internet Telephone, Black mouse USB Type-A Optikal 800 DPI
(show image)
VNCX1B USB Optical Mouse and Internet Telephone, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)