location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AC Adaptor for VAIO FE & SZ Series inverter dan adaptor daya Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adaptor for VAIO FE & SZ Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPAC19V12 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Inverter Dan Adaptor Daya Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2018 00:06:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony AC Adaptor for VAIO FE & SZ Series inverter dan adaptor daya Hitam:
This short summary of the Sony AC Adaptor for VAIO FE & SZ Series inverter dan adaptor daya Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AC Adaptor for VAIO FE & SZ Series, 19.5 V, 4,7 A, Hitam, 420 g, 140 x 63 x 30 mm

Long summary description Sony AC Adaptor for VAIO FE & SZ Series inverter dan adaptor daya Hitam:
This is an auto-generated long summary of Sony AC Adaptor for VAIO FE & SZ Series inverter dan adaptor daya Hitam based on the first three specs of the first five spec groups.

Sony AC Adaptor for VAIO FE & SZ Series. Tegangan keluar: 19.5 V. Arus keluar adaptor AC: 4,7 A. Warna produk: Hitam. Berat: 420 g. Dimensi (PxLxT): 140 x 63 x 30 mm

Fitur
Tegangan keluar *
19.5 V
Daya
Arus keluar adaptor AC
4,7 A
Desain
Warna produk *
Hitam
Berat dan dimensi
Berat
420 g
Fitur lainnya
Dimensi (PxLxT)
140 x 63 x 30 mm
Country Distributor
United Kingdom 1 distributor(s)