location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Longer-Life Battery Baterai

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Longer-Life Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BPL2C show
Show alternative article codes used in the online market place
Category:
Spare parts for notebook computers e.g. hard disks.
Suku Cadang Laptop Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:42:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony Longer-Life Battery Baterai:
This short summary of the Sony Longer-Life Battery Baterai data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Longer-Life Battery, Baterai

Long summary description Sony Longer-Life Battery Baterai:
This is an auto-generated long summary of Sony Longer-Life Battery Baterai based on the first three specs of the first five spec groups.

Sony Longer-Life Battery. Tipe: Baterai

Fitur
Tipe *
Baterai
Warna produk
Hitam
Baterai
Teknologi baterai
Lithium-Ion (Li-Ion)
Kapasitas baterai
7200 mAj
Baterai
Tegangan baterai
11,1 V
Berat dan dimensi
Berat
475 g
Fitur lainnya
Dimensi (PxLxT)
206,7 x 67,7 x 33,9 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI54160 suku cadang laptop Baterai
(show image)
MBI54160 MBI54160 0.00
(excl. VAT)
0 (incl. VAT)
Whitenergy

Whitenergy 4400mAh Sony Vaio BPS2 / BPL2 Baterai
(show image)
03993 4400mAh Sony Vaio BPS2 / BPL2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)