location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO CR19XN/B Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 100 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO CR19XN/B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-CR19XN/B show
Show alternative article codes used in the online market place
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO CR19XN/B Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 100 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7100 1,8 GHz
  • - 35,8 cm (14.1") 1280 x 800 piksel 16:10
  • - 1 GB DDR2-SDRAM 667 MHz 2 x 0.5 GB
  • - 100 GB
  • - Bluetooth 2.0+EDR
  • - 3,8 j
  • - Windows Vista Business
More>>>
Short summary description Sony VAIO CR19XN/B Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 100 GB Windows Vista Business:
This short summary of the Sony VAIO CR19XN/B Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 100 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO CR19XN/B, Intel® Core™2 Duo, 1,8 GHz, 35,8 cm (14.1"), 1280 x 800 piksel, 1 GB, 100 GB

Long summary description Sony VAIO CR19XN/B Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 100 GB Windows Vista Business:
This is an auto-generated long summary of Sony VAIO CR19XN/B Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 100 GB Windows Vista Business based on the first three specs of the first five spec groups.

Sony VAIO CR19XN/B. Keluarga prosesor: Intel® Core™2 Duo, Model prosesor: T7100, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 35,8 cm (14.1"), Resolusi layar: 1280 x 800 piksel. Memori internal: 1 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 100 GB. Sistem operasi yang terpasang: Windows Vista Business. Berat: 2,5 kg

Layar
Diagonal layar *
35,8 cm (14.1")
Resolusi layar *
1280 x 800 piksel
Rasio aspek native
16:10
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel® Core™2 Duo
Model prosesor *
T7100
Inti prosesor
2
Thread prosesor
2
Frekuensi prosesor *
1,8 GHz
Cache prosesor
4 MB
Tipe cache Prosesor
L2
Soket prosesor
Soket 478
Bus bagian depan prosesor
800 MHz
Litografi prosesor
65 nm
Modus pengoperasian prosesor
64-bit
Seri Prosesor
Intel Core 2 Duo T7000 Series
Nama kode prosesor
Merom
Bus type
FSB
Paritas FSB
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Sejumlah Processing Die Transistors
291 M
Ukuran Die Processing
143 mm²
CPU multiplier (bus/core ratio)
9
EEC didukung oleh prosesor
No
Memori
Memori internal *
1 GB
Tipe memori internal
DDR2-SDRAM
Kecepatan memori
667 MHz
Tata letak memori (slot x ukuran)
2 x 0.5 GB
Memori internal maksimal *
2 GB
media penyimpanan
Total kapasitas penyimpanan *
100 GB
Antarmuka harddisk
SATA
Kecepatan Hard drive
5400 RPM
Pembaca kartu terintegrasi
Yes
Audio
Jumlah pengeras suara terpasang
2
Kamera
Resolusi kamera depan (angka)
1,3 MP
Drive optikal
Kecepatan membaca CD
24x
Kecepatan baca CD-R
24x
Kecepatan tulis CD-R
24x
Kecepatan baca CD-RW
24x
Kecepatan tulis CD-RW
16x
Kecepatan baca DVD-R
8x
Kecepatan tulis DVD-R
8x
Kecepatan tulis DVD-R Double Layer
4x
Kecepatan baca DVD­RW
6x
Kecepatan tulis DVD-RW
6x
Kecepatan baca DVD+R
8x
Kecepatan tulis DVD+R
8x
Kecepatan baca DVD+R Double Layer
6x
Kecepatan tulis DVD+R Double Layer
4x
Kecepatan baca DVD+RW
8x
Kecepatan tulis DVD+RW
8x
Kecepatan baca DVD-RAM
5x
Kecepatan tulis DVD-RAM
5x
Jaringan
Bluetooth
Yes
Versi bluetooth
2.0+EDR
Port & antarmuka
Jumlah soket USB 2.0 *
3
Soket LAN ethernet (RJ-45)
1
Soket DVI
No
Jumlah soket VGA (D-Sub)
1
Port Firewire (IEEE 1394)
1
Port keluar S/PDIF
No
Mikrofon masuk
Yes
Port & antarmuka
Konektor dok
No
Tipe port pengisian daya
Jack DC-in
Slot ExpressCard
Yes
Tipe slot CardBus PCMCIA
No
Slot SmartCard
No
Soket modem (RJ-11)
1
Saluran keluar TV
Yes
Tipe output TV
Video S
Keyboard
Alat penunjuk
Touchpad
Perangkat lunak
Sistem operasi yang terpasang *
Windows Vista Business
Fitur khusus prosesor
Intel® Wireless Display (Intel® WiDi)
No
Teknologi Intel® My WiFi (Intel® MWT)
No
Teknologi Intel® Anti-Theft (Intel® AT)
No
Teknologi Intel® Hyper Threading (Intel® HT Technology)
No
Teknologi Intel® Turbo Boost
No
Teknologi SpeedStep Intel® yang diperbaharui
Yes
Teknologi Intel® Clear Video HD (Intel® CVT HD)
No
Teknologi video Terang Intel®
No
Teknologi Intel® InTru™ 3D
No
Orang dalam Intel® (Intel® Insider™)
No
Teknologi Intel® Quick Sync Video
No
Akses Memori Fleks Intel®
No
Instruksi Baru AES Intel® (Intel® AES-NI)
No
Teknologi Eksekusi Terpercaya Intel®
No
Intel® Enhanced Halt State
Yes
Intel® VT-x dengan Tabel Halaman Ekstensi (EPT)
No
Saklar Berbasis Permintaan Intel®
No
Teknologi Video Jelas Intel® untuk MID (Intel® CVT for MID)
No
Intel® 64
Yes
Bit Nonaktif Eksekusi
Yes
Keadaan Diam
Yes
Teknologi Monitor Termal
No
Ukuran paket prosesor
35 x 35 mm
Pilihan Tertanam Tersedia
No
Intel® Virtualization Technology untuk Directed I/O (VT-d)
No
Teknologi Virtualisasi Intel® (VT-x)
Yes
Kemampuan teknologi Intel® Dual Display
No
Teknologi Intel® FDI
No
Teknologi Intel® Rapid Storage
No
Akses Memori Cepat Intel®
No
ID ARK prosesor
29759
Prosesor tanpa gangguan
No
Baterai
Daya tahan baterai (maks)
3,8 j
Keamanan
Slot kunci kabel
Yes
Tipe slot kunci Kabel
Kensington
Berat dan dimensi
Panjang
335,1 mm
Lebar
249 mm
Tinggi
31,7 mm
Berat *
2,5 kg
Fitur lainnya
Port data inframerah
No
Layar tampilan
LCD
Soket masuk TV
No
Modem internal
Yes
Kecepatan modem
54 Kbit/d
Country Distributor
United Kingdom 1 distributor(s)