location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RM-AV2 remote kontrol Berkabel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM-AV2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RMAV2
Category:
alat ini membuat anda mengatur rumah anda dari kejauhan. Tidak perlu bangun!
Remote Kontrol Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony RM-AV2 remote kontrol Berkabel:
This short summary of the Sony RM-AV2 remote kontrol Berkabel data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RM-AV2, Berkabel

Long summary description Sony RM-AV2 remote kontrol Berkabel:
This is an auto-generated long summary of Sony RM-AV2 remote kontrol Berkabel based on the first three specs of the first five spec groups.

Sony RM-AV2. Antarmuka: Berkabel

Desain
Antarmuka *
Berkabel
Desain
Kompabilitas
HDR-XR105E HDR-XR200VE HDR-XR520VE HDR-SR10E HDR-SR11E HDR-SR12E HDR-SR5E HDR-SR7E HDR-SR8E HDR-SR1E HDR-CX520VE HDR-CX505VE HDR-CX105E HDR-CX11E HDR-TG3E HDR-CX6EK HDR-UX19E HDR-UX3E HDR-UX7E HDR-UX1E HDR-FX1000E HDR-FX7E HDR-HC9E HDR-HC5E HDR-HC7E HDR-HC3E DCR-SR37E DCR-SR57E DCR-SR77E DCR-SR35E DCR-SR55E DCR-SR75E DCR-SR210E DCR-SR32E DCR-SR52E DCR-SR72E DCR-SR190E DCR-SR290E DCR-SR30E DCR-SR50E DCR-SR70E DCR-SR90E DCR-SR33E
Berat dan dimensi
Panjang kabel
1,5 m
Berat
47 g
Fitur lainnya
Dimensi (PxLxT)
39 x 36 x 40 mm