location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MHS-PM5K 0,5 MP CMOS Ungu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MHS-PM5K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHSPM5KV show
Show alternative article codes used in the online market place
Category:
camcorder tangan membantu anda merakan video anda sendiri dan memotret. Anda dapat merekam momen penting dalam hidup anda dan membaginya dengan teman atau keluarga. Bahkan anda dapat membuat film anda sendiri!
Kamera Perekam Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 19:09:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MHS-PM5K 0,5 MP CMOS Ungu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,5 MP CMOS 25,4 / 2,5 mm (1 / 2.5") Ungu
  • - Pembesaran digital: 4x
  • - LCD 6,1 cm (2.4")
  • - 1920 x 1080 piksel 60 fpd
  • - Mikrofon terpasang
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony MHS-PM5K 0,5 MP CMOS Ungu:
This short summary of the Sony MHS-PM5K 0,5 MP CMOS Ungu data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MHS-PM5K, 0,5 MP, CMOS, 25,4 / 2,5 mm (1 / 2.5"), 6,1 cm (2.4"), LCD, 130 g

Long summary description Sony MHS-PM5K 0,5 MP CMOS Ungu:
This is an auto-generated long summary of Sony MHS-PM5K 0,5 MP CMOS Ungu based on the first three specs of the first five spec groups.

Sony MHS-PM5K. Total megapiksel: 0,5 MP, Tipe sensor: CMOS, Ukuran sensor optikal: 25,4 / 2,5 mm (1 / 2.5"). Pembesaran digital: 4x, Jangkauan panjang fokus: 0 - 7 mm. Diagonal layar: 6,1 cm (2.4"), Layar tampilan: LCD. Warna produk: Ungu. Resolusi video maksimal: 1920 x 1080 piksel, Tingkat frame maksimal: 60 fpd

Sensor gambar
Total megapiksel *
0,5 MP
Tipe sensor *
CMOS
Ukuran sensor optikal *
25,4 / 2,5 mm (1 / 2.5")
Sistem Lensa
Jangkauan panjang fokus
0 - 7 mm
Pembesaran digital *
4x
Layar
Diagonal layar *
6,1 cm (2.4")
Layar tampilan
LCD
Desain
Warna produk *
Ungu
Video
Resolusi video maksimal *
1920 x 1080 piksel
Tingkat frame maksimal
60 fpd
Audio
Mikrofon terpasang *
Yes
Port & antarmuka
Jumlah soket USB 2.0 *
1
Baterai
Teknologi baterai *
Lithium-Ion (Li-Ion)
Jenis baterai
NP-BK1
Berat dan dimensi
Panjang
19 mm
Lebar
108 mm
Tinggi
54 mm
Berat *
130 g
Fitur lainnya
Video keluar
1
Keluaran audio
1
Country Distributor
United Kingdom 1 distributor(s)