location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCD TV 17HRS 43,2 cm (17") WXGA Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD TV 17HRS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KLV-17HR3S
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TV Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:51:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony LCD TV 17HRS 43,2 cm (17") WXGA Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43,2 cm (17") LCD
  • - WXGA 1280 x 768 piksel 16:9
  • - 750:1
More>>>
Short summary description Sony LCD TV 17HRS 43,2 cm (17") WXGA Perak:
This short summary of the Sony LCD TV 17HRS 43,2 cm (17") WXGA Perak data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCD TV 17HRS, 43,2 cm (17"), 1280 x 768 piksel, WXGA, LCD, Perak

Long summary description Sony LCD TV 17HRS 43,2 cm (17") WXGA Perak:
This is an auto-generated long summary of Sony LCD TV 17HRS 43,2 cm (17") WXGA Perak based on the first three specs of the first five spec groups.

Sony LCD TV 17HRS. Diagonal layar: 43,2 cm (17"), Resolusi layar: 1280 x 768 piksel, Tipe HD: WXGA, Teknologi tampilan: LCD, Rasio kontras (rata-rata): 750:1, Rasio aspek native: 16:9. Warna produk: Perak

Layar
Diagonal layar *
43,2 cm (17")
Tipe HD *
WXGA
Teknologi tampilan *
LCD
Rasio aspek native *
16:9
Rasio kontras (rata-rata) *
750:1
Sudut pandang, horizontal
170°
Sudut pandang, vertikal
170°
Resolusi layar *
1280 x 768 piksel
Audio
Sistem audio
BBE Digital Sound Processing; B/G, D/K, I, L, NI CAM, ZVEI
Desain
Warna produk *
Perak
Performa
Teletext
10 halaman
Berat dan dimensi
Lebar (tanpa pijakan)
584 mm
Kedalaman (tanpa pijakan)
266 mm
Tinggi (tanpa pijakan)
519 mm
Fitur lainnya
Port I/O
1 x MiniJack (Head/Earphone)(mm)3.5; 1 x RCA AV Input Rear-AV; 1 x RF In; 1 x Scart 1.
Brand Image Product code Product Stock Price from
Sony 17HR3B LCD TV 1280x768 43cm 16:9 black 43,2 cm (17") WXGA Hitam Sony 17HR3B LCD TV 1280x768 43cm 16:9 black 43,2 cm (17") WXGA Hitam
(show image)
KLV-17HR3B 17HR3B LCD TV 1280x768 43cm 16:9 black 0.00
(excl. VAT)
0 (incl. VAT)