location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-HC17 MiniDV Handycam 0,8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-HC17 MiniDV Handycam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-HC17E show
Show alternative article codes used in the online market place
Category:
camcorder tangan membantu anda merakan video anda sendiri dan memotret. Anda dapat merekam momen penting dalam hidup anda dan membaginya dengan teman atau keluarga. Bahkan anda dapat membuat film anda sendiri!
Kamera Perekam Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DCR-HC17 MiniDV Handycam 0,8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,8 MP CCD 25,4 / 6 mm (1 / 6")
  • - Zoom optik: 20x Pembesaran digital: 640x
  • - LCD 6,35 cm (2.5")
  • - Mikrofon terpasang Pengeras suara terpasang
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony DCR-HC17 MiniDV Handycam 0,8 MP CCD:
This short summary of the Sony DCR-HC17 MiniDV Handycam 0,8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-HC17 MiniDV Handycam, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,35 cm (2.5"), LCD, 460 g

Long summary description Sony DCR-HC17 MiniDV Handycam 0,8 MP CCD:
This is an auto-generated long summary of Sony DCR-HC17 MiniDV Handycam 0,8 MP CCD based on the first three specs of the first five spec groups.

Sony DCR-HC17 MiniDV Handycam. Total megapiksel: 0,8 MP, Tipe sensor: CCD, Ukuran sensor optikal: 25,4 / 6 mm (1 / 6"). Zoom optik: 20x, Pembesaran digital: 640x, Ukuran filter: 2,5 cm. Jenis pita kamera perekam: Mini-DV. Kecepatan rana kamera: 1/50 - 1/3500 s. Diagonal layar: 6,35 cm (2.5"), Layar tampilan: LCD

Sensor gambar
Total megapiksel *
0,8 MP
Tipe sensor *
CCD
Ukuran sensor optikal *
25,4 / 6 mm (1 / 6")
Sistem Lensa
Zoom optik *
20x
Ukuran filter
2,5 cm
Pembesaran digital *
640x
media penyimpanan
Jenis pita kamera perekam
Mini-DV
Shutter
Kecepatan rana kamera
1/50 - 1/3500 s
Layar
Diagonal layar *
6,35 cm (2.5")
Layar tampilan
LCD
Resolusi layar
123200
Kamera
Pencahayaan minimal
5 lx
Pembesaran pemutaran (maks)
No
Audio
Mikrofon terpasang *
Yes
Pengeras suara terpasang
Yes
Port & antarmuka
S-Video in
No
S-Video keluar
Yes
Baterai
Teknologi baterai *
Lithium-Ion (Li-Ion)
Jenis baterai
NP-FP30
Berat dan dimensi
Panjang
55 mm
Lebar
112 mm
Tinggi
90 mm
Berat *
460 g
Fitur lainnya
Port I/O
Audio-out i.LINK (DV)-out S-Video-out Video Out USB
Sistem lensa
Carl Zeiss Vario-Tessar
Brand Image Product code Product Stock Price from
Sony MiniDV Camcorder DCR-HC94E 3,3 MP CCD Sony MiniDV Camcorder DCR-HC94E 3,3 MP CCD
(show image)
DCR-HC94E MiniDV Camcorder DCR-HC94E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC96E 3,3 MP CCD Sony MiniDV Camcorder DCR-HC96E 3,3 MP CCD
(show image)
DCR-HC96E MiniDV Camcorder DCR-HC96E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 1,07 MP CCD Sony MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 1,07 MP CCD
(show image)
DCR-HC46E MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC35E 0,8 MP CCD Sony MiniDV Camcorder DCR-HC35E 0,8 MP CCD
(show image)
DCR-HC35E MiniDV Camcorder DCR-HC35E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC24E 0,8 MP CCD Sony MiniDV Camcorder DCR-HC24E 0,8 MP CCD
(show image)
DCR-HC24E MiniDV Camcorder DCR-HC24E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC23E 0,8 MP CCD Sony MiniDV Camcorder DCR-HC23E 0,8 MP CCD
(show image)
DCR-HC23E MiniDV Camcorder DCR-HC23E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC44E 1,07 MP CCD Sony MiniDV Camcorder DCR-HC44E 1,07 MP CCD
(show image)
DCR-HC44E MiniDV Camcorder DCR-HC44E 0.00
(excl. VAT)
0 (incl. VAT)