location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AKA-FL2 aksesoris kamera olahraga aksi Pengapung kamera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKA-FL2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKA-FL2
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0027242875357 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony AKA-FL2 aksesoris kamera olahraga aksi Pengapung kamera
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pengapung kamera
  • - Aktivitas terekomendasi: Menyelam
  • - Hitam, Kuning
More>>>
Short summary description Sony AKA-FL2 aksesoris kamera olahraga aksi Pengapung kamera:
This short summary of the Sony AKA-FL2 aksesoris kamera olahraga aksi Pengapung kamera data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AKA-FL2, Pengapung kamera, 45 g, Hitam, Kuning

Long summary description Sony AKA-FL2 aksesoris kamera olahraga aksi Pengapung kamera:
This is an auto-generated long summary of Sony AKA-FL2 aksesoris kamera olahraga aksi Pengapung kamera based on the first three specs of the first five spec groups.

Sony AKA-FL2. Jenis produk: Pengapung kamera, Aktivitas terekomendasi: Menyelam, Warna produk: Hitam, Kuning. Panjang: 83 mm, Lebar: 63 mm, Berat: 45 g

Fitur
Jenis produk *
Pengapung kamera
Aktivitas terekomendasi
Menyelam
Warna produk
Hitam, Kuning
Tujuan
Menyelam
Berat dan dimensi
Panjang
83 mm
Lebar
63 mm
Berat
45 g