location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 4 1TB Fifa 18 Ronaldo Edition Wi-Fi Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 4 1TB Fifa 18 Ronaldo Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9916161
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0711719916161 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Konsol Permainan Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:35
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony PlayStation 4 1TB Fifa 18 Ronaldo Edition Wi-Fi Hitam:
This short summary of the Sony PlayStation 4 1TB Fifa 18 Ronaldo Edition Wi-Fi Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 4 1TB Fifa 18 Ronaldo Edition, PlayStation 4, Hitam, 8192 MB, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony PlayStation 4 1TB Fifa 18 Ronaldo Edition Wi-Fi Hitam:
This is an auto-generated long summary of Sony PlayStation 4 1TB Fifa 18 Ronaldo Edition Wi-Fi Hitam based on the first three specs of the first five spec groups.

Sony PlayStation 4 1TB Fifa 18 Ronaldo Edition. Platform: PlayStation 4, Warna produk: Hitam, Memori internal: 8192 MB. Media penyimpanan: HDD, Kapasitas penyimpanan internal: 1 TB, Tipe drive optikal: Blu-Ray/DVD. Kecepatan data LAN ethernet: 10,100,1000 Mbit/d, Standar Wi-Fi: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Versi bluetooth: 2.1+EDR. Permainan disertakan: FIFA 18, Kabel disertakan: HDMI, USB, Kontroler permainan disertakan: Gamepad

Performa
Platform *
PlayStation 4
Memori internal
8192 MB
Tipe memori internal
GDDR5
Model prosesor
AMD Jaguar
Prosesor grafis
AMD Radeon
Warna produk *
Hitam
media penyimpanan
Media penyimpanan *
HDD
Kapasitas penyimpanan internal *
1 TB
Pembaca kartu terintegrasi
No
Drive optikal terpasang *
Yes
Tipe drive optikal
Blu-Ray/DVD
Jaringan
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 100, 1000 Mbit/d
Wi-Fi *
Yes
Jaringan
Standar Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Versi bluetooth
2.1+EDR
Port & antarmuka
Jumlah port HDMI *
1
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Audio optikal digital keluar *
1
Isi kemasan
Jumlah kontrol permainan yang disertakan *
1
Permainan video yang disertakan *
Yes
Permainan disertakan
FIFA 18
Kabel disertakan
HDMI, USB
Kontroler permainan disertakan
Gamepad
Headset disertakan
Yes