location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 9845652 konsol permainan 500 GB Wi-Fi Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9845652
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9845652
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Konsol Permainan Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony 9845652 konsol permainan 500 GB Wi-Fi Hitam:
This short summary of the Sony 9845652 konsol permainan 500 GB Wi-Fi Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 9845652, PlayStation 4, Hitam, 8192 MB, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony 9845652 konsol permainan 500 GB Wi-Fi Hitam:
This is an auto-generated long summary of Sony 9845652 konsol permainan 500 GB Wi-Fi Hitam based on the first three specs of the first five spec groups.

Sony 9845652. Platform: PlayStation 4, Warna produk: Hitam, Memori internal: 8192 MB. Media penyimpanan: HDD, Kapasitas penyimpanan internal: 500 GB, Tipe drive optikal: Blu-Ray/DVD. Kecepatan data LAN ethernet: 10,100,1000 Mbit/d, Standar Wi-Fi: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Versi bluetooth: 2.1+EDR. Panjang: 275 mm, Lebar: 305 mm, Tinggi: 53 mm

Performa
Platform *
PlayStation 4
Memori internal
8192 MB
Tipe memori internal
GDDR5
Model prosesor
AMD Jaguar
Prosesor grafis
AMD Radeon
Warna produk *
Hitam
media penyimpanan
Media penyimpanan *
HDD
Kapasitas penyimpanan internal *
500 GB
Pembaca kartu terintegrasi
No
Drive optikal terpasang *
Yes
Tipe drive optikal
Blu-Ray/DVD
Jaringan
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 100, 1000 Mbit/d
Wi-Fi *
Yes
Jaringan
Standar Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Versi bluetooth
2.1+EDR
Port & antarmuka
Jumlah port HDMI *
1
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Audio optikal digital keluar *
1
Berat dan dimensi
Panjang
275 mm
Lebar
305 mm
Tinggi
53 mm
Berat
2,8 kg
Isi kemasan
Jumlah kontrol permainan yang disertakan *
1
Permainan video yang disertakan *
No