location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X10 10,2 cm (4") SIM tunggal Micro-USB A Putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xperia X10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1232-4403 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Ponsel Cerdas Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 18:03:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia X10 10,2 cm (4") SIM tunggal Micro-USB A Putih
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,2 cm (4") 480 x 854 piksel
  • - 16 GB
  • - SIM tunggal
  • - Bluetooth
  • - Kamera tunggal 8,1 MP
More>>>
Short summary description Sony Xperia X10 10,2 cm (4") SIM tunggal Micro-USB A Putih:
This short summary of the Sony Xperia X10 10,2 cm (4") SIM tunggal Micro-USB A Putih data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X10, 10,2 cm (4"), 480 x 854 piksel, 8,1 MP, Putih

Long summary description Sony Xperia X10 10,2 cm (4") SIM tunggal Micro-USB A Putih:
This is an auto-generated long summary of Sony Xperia X10 10,2 cm (4") SIM tunggal Micro-USB A Putih based on the first three specs of the first five spec groups.

Sony Xperia X10. Diagonal layar: 10,2 cm (4"), Resolusi layar: 480 x 854 piksel. Resolusi kamera belakang (angka): 8,1 MP, Jenis kamera belakang: Kamera tunggal. Kemampuan kartu SIM: SIM tunggal. Warna produk: Putih. Berat: 135 g

Layar
Diagonal layar *
10,2 cm (4")
Resolusi layar *
480 x 854 piksel
Jumlah warna layar
65536 warna
media penyimpanan
Ukuran kartu memori maksimal
16 GB
Memori internal
1000 MB
Kamera
Resolusi kamera belakang (angka) *
8,1 MP
Pembesaran digital
16x
Flash kamera belakang *
Yes
Jenis kamera belakang *
Kamera tunggal
Autofokus
Yes
Pendeteksi wajah
Yes
Penyeimbang gambar
Yes
Kamera internal
Yes
Jaringan
Kemampuan kartu SIM *
SIM tunggal
Jaringan data
Edge, GPRS, GSM
Wi-Fi *
Yes
Bluetooth *
Yes
Port & antarmuka
Tipe konektor USB
Micro-USB A
Konektivitas headphone
3,5 mm
Pesan
MMS (Layanan Pesan Multimedia)
Yes
Obrolan
Yes
Sistem prediksi teks
Yes
Sistem prediksi teks
T9
Desain
Faktor bentuk *
Bar
Warna produk *
Putih
Performa
Panggilan video
No
Personal info management (PIM)
Jam alarm, Kalkulator, Kalender
Tanda getaran
Yes
Navigasi
Assisted GPS (A-GPS)
Yes
GPS (satelit)
Yes
GPS *
Yes
Multimedia
Format audio yang didukung
AAC, MP3
Baterai
Waktu bicara (2G)
10 j
Waktu siaga (2G)
415 j
Berat dan dimensi
Panjang
63 mm
Lebar
13 mm
Tinggi
119 mm
Berat *
135 g
Fitur lainnya
Layar sentuh
Yes
Pemutar musik
Yes
Frekuensi pengoperasian
800/850/900/1700/1900/2100 MHz
Memori pengguna
8000 MB
Detail teknis
Layar tampilan
TFT
Pita frekuensi GSM yang didukung
850, 900, 1800, 1900 MHz
Source Review comments Score
mobile88.co.id
Updated:
2016-11-24 07:22:36
Sony Ericsson XPERIA X10 (alias X3 atau Rachael) ponsel yang memiliki 8-megapixel kamera, dan layar sentuh besar dan Qualcomm Snapdragon 1GHz prosesor di belakang layar.Sony Ericsson benar-benar berupaya keras dalam mengembangkan Sony Ericsson EXPERIA X10...
Bottom line Sony Ericsson XPERIA X10 adalah smartphone yang luar biasa, kinerjanya sangat cepat berkat dukungan prosessor berkecepatan 1GHz, ukuran layar yang besar yakni 4 inci, kamera berkekuatan 8 megapiksel yang mampu mengambil gambar dengan kualitas yang bagus...
0%
teknoup.com
Updated:
2016-11-24 07:22:36
PerkenalanSelalu menjadi pusat perhatian, dilirik oleh orang-orang yang berada disekitar anda, orang yang sedang asik BBM-an pun sedikit curi-curi pandang. Itulah segelintir resiko yang harus anda tanggung jika anda membawa sebuah smartphone Android sekel...
Bottom line Tidak terdapat istilah lemot pada Sony Ericsson XPERIA X10, Prosesor Qualcomm QSD8250 Snapdragon 1 Ghz membuatnya Superior dalam segala hal, aplikasi bawaan Google yang dipadukan dengan tampilan Timescape dan Mediascape membuatnya semakin sempurna. Sayang...
0%