location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Clip Sport Plus Pemutar MP3 16 GB Merah

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clip Sport Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX28-016G-A46R
Category:
MP3, yaitu MPEG 1 layer 3 adalah prosedur efisien untuk mengkompres file musik yang disimpan secara digital dan digunakan sebagai standar internet user. Pemutar mp3 merupakan alat portabel kecil untuk memutar file musik yang disimpan dalam bentuk format mp3. reduksi data mp3 akan meningkatkan konsumsi kapasitas penyimpanan hingga sepuluh kali lipat. karena itu pemutar mp3 bisa dibuat sedemikian kecil dan hampir semua pemutar mp3 tidak memiliki bagian bergerak yang membuatnya sempurna untuk mendengarkan musik saat berolahraga atau di jalan
Pemutar Mp3/Mp4 Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SanDisk Clip Sport Plus Pemutar MP3 16 GB Merah
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pemutar MP3
  • - Memori flash 16 GB
  • - LCD 3,66 cm (1.44") 128 x 128 piksel
  • - Format audio yang didukung: AAC, FLAC, MP3, WAV, WMA Konektivitas headphone: Bluetooth
  • - Radio FM
  • - Antarmuka: Micro USB 2.0 Bluetooth
  • - Waktu pemutaran audio berlanjut: 20 j Pengisi daya USB
More>>>
Short summary description SanDisk Clip Sport Plus Pemutar MP3 16 GB Merah:
This short summary of the SanDisk Clip Sport Plus Pemutar MP3 16 GB Merah data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Clip Sport Plus, Pemutar MP3, 16 GB, LCD, Micro USB 2.0, Radio FM, Merah

Long summary description SanDisk Clip Sport Plus Pemutar MP3 16 GB Merah:
This is an auto-generated long summary of SanDisk Clip Sport Plus Pemutar MP3 16 GB Merah based on the first three specs of the first five spec groups.

SanDisk Clip Sport Plus. Tipe: Pemutar MP3. Total kapasitas penyimpanan: 16 GB. Layar tampilan: LCD. Antarmuka: Micro USB 2.0. Radio FM. Kontrol volume: Digital. Waktu pemutaran audio berlanjut: 20 j. Berat: 105,9 g. Warna produk: Merah