location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GoGear SA4VBE04KN/12 pemutar mp3/mp4 Pemutar MP4 4 GB Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GoGear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA4VBE04KN/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA4VBE04KN/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8712581637057
Category:
MP3, yaitu MPEG 1 layer 3 adalah prosedur efisien untuk mengkompres file musik yang disimpan secara digital dan digunakan sebagai standar internet user. Pemutar mp3 merupakan alat portabel kecil untuk memutar file musik yang disimpan dalam bentuk format mp3. reduksi data mp3 akan meningkatkan konsumsi kapasitas penyimpanan hingga sepuluh kali lipat. karena itu pemutar mp3 bisa dibuat sedemikian kecil dan hampir semua pemutar mp3 tidak memiliki bagian bergerak yang membuatnya sempurna untuk mendengarkan musik saat berolahraga atau di jalan
Pemutar Mp3/Mp4 Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips GoGear SA4VBE04KN/12 pemutar mp3/mp4 Pemutar MP4 4 GB Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pemutar MP4
  • - Firmware dapat diperbarui
  • - Memori flash 4 GB
  • - LCD 4,57 cm (1.8") 164 x 128 piksel
  • - Format audio yang didukung: FLAC, MP3, WAV, WMA Konektivitas headphone: 3,5 mm
  • - 84 dB Equalizer
  • - Antarmuka: USB 2.0
  • - Waktu pemutaran audio berlanjut: 20 j Polimer Lithium (LiPo) 290 mAj
More>>>
Short summary description Philips GoGear SA4VBE04KN/12 pemutar mp3/mp4 Pemutar MP4 4 GB Hitam:
This short summary of the Philips GoGear SA4VBE04KN/12 pemutar mp3/mp4 Pemutar MP4 4 GB Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GoGear SA4VBE04KN/12, Pemutar MP4, 4 GB, LCD, USB 2.0, 33 g, Hitam

Long summary description Philips GoGear SA4VBE04KN/12 pemutar mp3/mp4 Pemutar MP4 4 GB Hitam:
This is an auto-generated long summary of Philips GoGear SA4VBE04KN/12 pemutar mp3/mp4 Pemutar MP4 4 GB Hitam based on the first three specs of the first five spec groups.

Philips GoGear SA4VBE04KN/12. Tipe: Pemutar MP4. Total kapasitas penyimpanan: 4 GB. Layar tampilan: LCD. Antarmuka: USB 2.0. Kontrol volume: Digital. Waktu pemutaran audio berlanjut: 20 j. Berat: 33 g. Warna produk: Hitam

Performa
Tipe *
Pemutar MP4
Firmware dapat diperbarui
Yes
Desain
Warna produk *
Hitam
Kontrol volume
Digital
media penyimpanan
Tipe media pemutar *
Memori flash
Total kapasitas penyimpanan *
4 GB
Pembaca kartu terintegrasi *
No
Layar
Layar tampilan *
LCD
Diagonal layar
4,57 cm (1.8")
Resolusi layar
164 x 128 piksel
Lampu belakang
Yes
Layar sentuh *
No
Format berkas
Format audio yang didukung *
FLAC, MP3, WAV, WMA
Format video yang didukung
SMV
Format gambar yang didukung
BMP, JPG, PNG
Headphone
Konektivitas headphone *
3,5 mm
Audio
Daya output per saluran
2,5 mW
Rasio sinyal terhadap kebisingan (SNR)
84 dB
Tingkat bit MP3
8 - 320 Kbit/d
Tingkat bit WMA
5 - 320 Kbit/d
Pengeras suara terpasang *
No
Pemisahan kanal
45 dB
Rentang frekuensi
80 - 18000 Hz
Equalizer
Yes
Jumlah band equalizer
5
Radio
Pita radio yang didukung
Tidak didukung
Radio FM *
No
Modus perekam
Rekaman suara *
No
Port & antarmuka
Antarmuka
USB 2.0
Kamera
Kamera internal *
No
Kamera kedua *
No
Daya
Dapat diisi ulang *
Yes
Baterai terpasang
Yes
Teknologi baterai
Polimer Lithium (LiPo)
Kapasitas baterai
290 mAj
Waktu pemutaran video berlanjut
4 j
Waktu pemutaran audio berlanjut *
20 j
Persyaratan sistem
Dukungan sistem operasi Windows
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Diperlukan koneksi internet
Yes
Diperlukan USB
Yes
Berat dan dimensi
Berat
33 g
Lebar
10,8 mm
Tinggi
78,4 mm
Panjang
43,6 mm
Data pemaketan
Panjang kemasan
30 mm
Lebar kemasan
90 mm
Tinggi kemasan
120 mm
Jenis kemasan
Kotak bentuk D
Isi kemasan
Perangkat lunak yang disertakan
Songbird
Kabel disertakan
USB
Panduan pengguna
Yes
Fitur lainnya
Teknologi konektivitas
Berkabel
Deskripsi daya output
2,5
Tipe memori internal
NAND
Tampilan geser
Yes