location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD7446/00 mesin kopi Semi otomatis Alat pembuat kopi tetes 1,3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7446/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7446/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8710103276562 show
Category:
Machine used to make coffee.
Mesin Kopi Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 20:55:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Daily Collection HD7446/00 mesin kopi Semi otomatis Alat pembuat kopi tetes 1,3 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Meja Semi otomatis Alat pembuat kopi tetes 1,3 L
  • - Kopi bubuk
  • - 15 cups
  • - Pembuatan kopi
  • - 900 W
  • - Putih
More>>>
Short summary description Philips Daily Collection HD7446/00 mesin kopi Semi otomatis Alat pembuat kopi tetes 1,3 L:
This short summary of the Philips Daily Collection HD7446/00 mesin kopi Semi otomatis Alat pembuat kopi tetes 1,3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD7446/00, Alat pembuat kopi tetes, 1,3 L, Kopi bubuk, 900 W, Putih

Long summary description Philips Daily Collection HD7446/00 mesin kopi Semi otomatis Alat pembuat kopi tetes 1,3 L:
This is an auto-generated long summary of Philips Daily Collection HD7446/00 mesin kopi Semi otomatis Alat pembuat kopi tetes 1,3 L based on the first three specs of the first five spec groups.

Philips Daily Collection HD7446/00. Jenis produk: Alat pembuat kopi tetes, Jenis pembuat kopi: Semi otomatis, Kapasitas tangki air: 1,3 L, Jenis masukan kopi: Kopi bubuk, Kapasitas dalam cangkir: 15 cups. Daya: 900 W. Warna produk: Putih

Performa
Jenis pembuat kopi *
Semi otomatis
Kapasitas dalam cangkir *
15 cups
Gerinda terpasang *
No
Penempatan alat *
Meja
Jenis produk *
Alat pembuat kopi tetes
Kapasitas tangki air *
1,3 L
Jenis masukan kopi *
Kopi bubuk
Fungsi anti-tetes
Yes
Bagian dapat digunakan pada alat pencuci piring
Yes
Fungsi & program memasak
Beberapa minuman *
No
Pembuatan kopi
Yes
Ergonomik
Bahan Kerangka Mesin
Kaca, Polipropilena (PP)
Layar terpasang *
No
Indikator ukuran air
Yes
Ketinggian air yang tampak
Yes
Warna produk *
Putih
Ergonomik
Kaki-kaki anti-selip
Yes
Penyimpanan kabel
Yes
Panjang kabel
0,88 m
Sakelar hidup/mati menyala
Yes
Saringan ayun dapat dilepas
Yes
Daya
Daya *
900 W
Tegangan masukan AC
220–240
Frekuensi masukan AC
50 - 60 Hz
Berat dan dimensi
Panjang
220 mm
Lebar
220 mm
Tinggi
290 mm
Berat
1,42 kg
Data pemaketan
Berat kemasan
1,94 kg
Fitur lainnya
Brewing waktu untuk kapasitas penuh
10 men