location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Energy Saver 8727900850871 energy-saving lamp 8 W GX53 Putih temaram

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Energy Saver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8727900850871
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8727900850871
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8727900850871
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Lampu Fluorescent Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:37:14
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Energy Saver 8727900850871 energy-saving lamp 8 W GX53 Putih temaram
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sorot
  • - GX53
  • - 310 lm Putih temaram 2700 K 6000 j
  • - Indeks sesuaian warna (CRI): 81
More>>>
Short summary description Philips Energy Saver 8727900850871 energy-saving lamp 8 W GX53 Putih temaram:
This short summary of the Philips Energy Saver 8727900850871 energy-saving lamp 8 W GX53 Putih temaram data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Energy Saver 8727900850871, 8 W, GX53, 6000 j, 310 lm, Putih temaram

Long summary description Philips Energy Saver 8727900850871 energy-saving lamp 8 W GX53 Putih temaram:
This is an auto-generated long summary of Philips Energy Saver 8727900850871 energy-saving lamp 8 W GX53 Putih temaram based on the first three specs of the first five spec groups.

Philips Energy Saver 8727900850871. Daya bohlam: 8 W, Jenis fitting/tutup: GX53, Luminous flux: 310 lm, Warna cahaya: Putih temaram, Faktor daya: 0,6, Indeks sesuaian warna (CRI): 81, Daya tahan bohlam: 6000 j

Performa
Ukuran bohlam
Sorot
Luminous flux *
310 lm
Daya bohlam yang setara
32 W
Suhu warna *
2700 K
Daya bohlam *
8 W
Jenis fitting/tutup *
GX53
Tipe polesan akhir
Putih
Warna cahaya *
Putih temaram
Dapat diredupkan *
No
Indeks sesuaian warna (CRI)
81
Faktor daya
0,6
Faktor perawatan lumen
0,7 persen
Waktu pemanasan sampai 60% cahaya
10-100 s
Performa
Daya tahan bohlam *
6000 j
Daya tahan bohlam (@2,7 jam/hari)
6 tahun
Daya terukur
8 W
Daya
Tegangan masuk
220 - 240 V
Arus bohlam
65 mA
Berat dan dimensi
Panjang
75 mm
Tinggi
28 mm
Fitur lainnya
Isi air raksa
2 mg
Kelas efisiensi energi (lama)
B
Brand Image Product code Product Stock Price from
Philips Softone 8718291680970 energy-saving lamp 12 W E27 Putih temaram Philips Softone 8718291680970 energy-saving lamp 12 W E27 Putih temaram
(show image)
8718291680970 8718291680970
Philips Softone 8710163405278 energy-saving lamp 8 W E27 Putih temaram Philips Softone 8710163405278 energy-saving lamp 8 W E27 Putih temaram
(show image)
8710163405278 8710163405278
Philips Softone 8718291681878 energy-saving lamp 8 W E27 Putih temaram Philips Softone 8718291681878 energy-saving lamp 8 W E27 Putih temaram
(show image)
8718291681878 8718291681878
Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Putih temaram Philips Tornado 8710163405179 energy-saving lamp 20 W E27 Putih temaram
(show image)
8710163405179 8710163405179 0.00
(excl. VAT)
0 (incl. VAT)
Philips Softone 8718291682066 energy-saving lamp 11 W E27 Putih temaram Philips Softone 8718291682066 energy-saving lamp 11 W E27 Putih temaram
(show image)
8718291682066 8718291682066