location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Genie 871150080114210 lampu fluorescent 5 W E27 Putih temaram

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
871150080114210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
871150080114210 show
Show alternative article codes used in the online market place
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Lampu Fluorescent Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips Genie 871150080114210 lampu fluorescent 5 W E27 Putih temaram:
This short summary of the Philips Genie 871150080114210 lampu fluorescent 5 W E27 Putih temaram data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Genie 871150080114210, 5 W, E27, 10000 j, 230 lm, Putih temaram

Long summary description Philips Genie 871150080114210 lampu fluorescent 5 W E27 Putih temaram:
This is an auto-generated long summary of Philips Genie 871150080114210 lampu fluorescent 5 W E27 Putih temaram based on the first three specs of the first five spec groups.

Philips Genie 871150080114210. Daya bohlam: 5 W, Jenis fitting/tutup: E27, Luminous flux: 230 lm, Warna cahaya: Putih temaram, Daya tahan bohlam: 10000 j

Performa
Luminous flux *
230 lm
Suhu warna *
6500 K
Daya bohlam *
5 W
Jenis fitting/tutup *
E27
Warna cahaya *
Putih temaram
Warna produk
Putih
Daya tahan bohlam *
10000 j
Daya
Tegangan masuk
220 - 240 V
Konsumsi daya
35 mA
Berat dan dimensi
Panjang
37,4 mm
Tinggi
109 mm
Fitur lainnya
Kelas efisiensi energi (lama)
A