location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG T1040GE3N6A lampu LED 4000 K 10 W GU13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1040GE3N6A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1040GE3N6A
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
Lampu LED Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:19:09
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG T1040GE3N6A lampu LED 4000 K 10 W GU13
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GU13 10 W
  • - Luminous flux: 1050 lm Daya tahan bohlam: 40000 j
  • - Suhu warna: 4000 K Sudut sorotan: 150° Indeks sesuaian warna (CRI): 83
  • - 100-240 V
More>>>
Short summary description LG T1040GE3N6A lampu LED 4000 K 10 W GU13:
This short summary of the LG T1040GE3N6A lampu LED 4000 K 10 W GU13 data-sheet is auto-generated and uses the product title and the first six key specs.

LG T1040GE3N6A, 10 W, GU13, 1050 lm, 40000 j

Long summary description LG T1040GE3N6A lampu LED 4000 K 10 W GU13:
This is an auto-generated long summary of LG T1040GE3N6A lampu LED 4000 K 10 W GU13 based on the first three specs of the first five spec groups.

LG T1040GE3N6A. Daya bohlam: 10 W, Jenis fitting/tutup: GU13, Luminous flux: 1050 lm, Daya tahan bohlam: 40000 j, Suhu warna: 4000 K, Sudut sorotan: 150°, Indeks sesuaian warna (CRI): 83, Faktor daya: 0,8

Performa
Luminous flux *
1050 lm
Daya tahan bohlam *
40000 j
Suhu warna *
4000 K
Dapat diredupkan
No
Sudut sorotan
150°
Indeks sesuaian warna (CRI)
83
Faktor daya
0,8
Keberhasilan kilau cahaya
105 lm/W
Daya bohlam *
10 W
Jenis fitting/tutup *
GU13
Daya
Tegangan masuk
100 - 240 V
Daya
Frekuensi masukan
50 - 60 Hz
Berat dan dimensi
Diameter
2,79 cm
Panjang
580 mm
Berat
175 g
Fitur lainnya
Tegangan masukan AC
100-240 V
Konsumsi daya (1000 jam)
12 kWj
Kelas efisiensi energi (lama)
A+
Detail teknis
Siklus rata-rata antara kegagalan (MCBF)
20000