location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Abu-abu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90Q3004YMH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195713578035 show
Category:
komputer personal (PC) adalah komputer untuk penggunaan secara pribadi. Pada umumnya PC memiliki komponen sebagai berikut:
Komputer/Stasiun Kerja Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Abu-abu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Abu-abu 260 W
  • - AMD Ryzen™ 5 4600G 3,7 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 512 GB SSD Pembaca kartu terintegrasi
  • - AMD Radeon
  • - Ethernet LAN 10,100,1000 Mbit/d Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Abu-abu:
This short summary of the Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Abu-abu data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 5, 3,7 GHz, AMD Ryzen™ 5, 4600G, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Abu-abu:
This is an auto-generated long summary of Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Abu-abu based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 5. Frekuensi prosesor: 3,7 GHz, Keluarga prosesor: AMD Ryzen™ 5, Model prosesor: 4600G. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM, Kecepatan memori: 3200 MHz. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: AMD Radeon. Sistem operasi yang terpasang: Windows 10 Home, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 260 W. Tipe sasis: Tower. Jenis produk: PC. Warna produk: Abu-abu

Prosesor
Produsen prosesor *
AMD
Keluarga prosesor *
AMD Ryzen™ 5
Model prosesor *
4600G
Inti prosesor
6
Frekuensi pendorong prosesor
4,2 GHz
Frekuensi prosesor *
3,7 GHz
Cache prosesor
8 MB
Jumlah prosesor yang terpasang
1
Memori
Memori internal *
16 GB
Memori internal maksimal *
32 GB
Tipe memori internal
DDR4-SDRAM
Slot memori
2x DIMM
Kecepatan memori
3200 MHz
Kanal memori
Dual-channel
media penyimpanan
Total kapasitas penyimpanan *
512 GB
Media penyimpanan *
SSD
Sejumlah drive penyimpan terpasang
1
Kapasitas SSD total
512 GB
Jumlah SSD yang terpasang
1
Kapasitas SSD
512 GB
Antarmuka SSD
NVMe, PCI Express
NVMe
Yes
Faktor bentuk SSD
M.2
Pembaca kartu terintegrasi
Yes
Kartu memori yang kompatibel
SD, SDHC, SDXC
Grafik
Adaptor grafis diskrit *
No
Adaptor grafis pada papan induk *
Yes
Model adaptor grafis diskrit *
Tidak tersedia
Model adaptor grafis pada papan induk *
AMD Radeon
Jaringan
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 100, 1000 Mbit/d
Teknologi pengkabelan
10/100/1000Base-T(X)
Wi-Fi *
Yes
Standar Wi-Fi
Wi-Fi 5 (802.11ac)
Standar Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Jaringan
Tipe antena
2x2
Bluetooth
Yes
Versi bluetooth
5.0
Port & antarmuka
Jumlah soket USB 2.0 *
4
Kuantitas port Tipe A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Jumlah soket VGA (D-Sub)
1
Soket DVI
No
Jumlah port HDMI *
1
Versi HDMI
1.4
Soket LAN ethernet (RJ-45)
1
Suara dari Headphone
1
Port audio keluar
Yes
Soket mic/headphone Combo
Yes
Desain
Tipe sasis *
Tower
Nama warna
Mineral Grey
Volume
13,6 L
Penempatan yang didukung
Vertikal
Warna produk *
Abu-abu
Performa
Chipset papan induk
AMD PRO 565
Chip audio
Realtek ALC222
Sistem audio
Audio Definisi Tinggi
Perlindungan password
Yes
Tipe perlindungan kata sandi
HDD, Ketika dihidupkan, Supervisor
Jenis produk *
PC
Perangkat lunak
Sistem operasi yang terpasang *
Windows 10 Home
Arsitektur sistem operasi
64-bit
Bahasa sistem operasi
Jerman, Belanda, Bahasa inggris, Perancis
Daya
Penyuplai daya *
260 W
Sertifikat
Sertifikasi
ErP Lot 3
Berat dan dimensi
Panjang *
145 mm
Lebar *
284,6 mm
Tinggi *
340 mm
Berat *
5,4 kg