location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39,6 cm (15.6") Full HD 24 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Abu-abu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LOQ 15ARP9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83JC003RGE
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198153635610 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 15:50:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39,6 cm (15.6") Full HD 24 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Abu-abu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Kulit kerang Abu-abu
  • - AMD Ryzen™ 7 7435HS 3,1 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksel IPS Lampu belakang LED 16:9
  • - 24 GB DDR5-SDRAM 4800 MHz 2 x 12 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB
  • - Wi-Fi 6 (802.11ax) Ethernet LAN Bluetooth 5.2
  • - Polimer Lithium (LiPo) 60 Wj 170 W
  • - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39,6 cm (15.6") Full HD 24 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Abu-abu:
This short summary of the Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39,6 cm (15.6") Full HD 24 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Abu-abu data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo LOQ 15ARP9, AMD Ryzen™ 7, 3,1 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 24 GB, 1 TB

Long summary description Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39,6 cm (15.6") Full HD 24 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Abu-abu:
This is an auto-generated long summary of Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39,6 cm (15.6") Full HD 24 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Abu-abu based on the first three specs of the first five spec groups.

Lenovo LOQ 15ARP9. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD Ryzen™ 7, Model prosesor: 7435HS, Frekuensi prosesor: 3,1 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 24 GB, Tipe memori internal: DDR5-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: SSD. Model adaptor grafis diskrit: NVIDIA GeForce RTX 4060. Sistem operasi yang terpasang: Windows 11 Home. Warna produk: Abu-abu

Desain
Nama warna
Luna Grey
Jenis produk *
Laptop
Warna produk *
Abu-abu
Faktor bentuk *
Kulit kerang
Bahan Kerangka Mesin
Acrylonitrile butadiene styrene (ABS), Polikarbonat (PC)
Layar
Diagonal layar *
39,6 cm (15.6")
Resolusi layar *
1920 x 1080 piksel
Layar sentuh *
No
Tipe HD
Full HD
Jenis panel
IPS
Lampu belakang LED
Yes
Rasio aspek native
16:9
Layar anti-silau
Yes
Kecerahan layar
300 cd/m2
Ruang warna RGB
sRGB
Warna tangga nada
100 persen
Tingkat refresh maksimal
144 Hz
Prosesor
Produsen prosesor *
AMD
Keluarga prosesor *
AMD Ryzen™ 7
Model prosesor *
7435HS
Inti prosesor
8
Frekuensi pendorong prosesor
4,5 GHz
Frekuensi prosesor *
3,1 GHz
Cache prosesor
16 MB
Tipe cache Prosesor
L3
Memori
Memori internal *
24 GB
Tipe memori internal
DDR5-SDRAM
Kecepatan memori
4800 MHz
Faktor bentuk memori
SO-DIMM
Tata letak memori (slot x ukuran)
2 x 12 GB
Slot memori
2x SO-DIMM
Memori internal maksimal *
32 GB
Kanal memori
Dual-channel
media penyimpanan
Total kapasitas penyimpanan *
1 TB
Media penyimpanan *
SSD
Kapasitas SSD total
1 TB
Jumlah SSD yang terpasang
1
Kapasitas SSD
1 TB
Antarmuka SSD
PCI Express 4.0
NVMe
Yes
Faktor bentuk SSD
M.2
Tipe drive optikal *
No
Pembaca kartu terintegrasi
No
Grafik
Produsen GPU terpisah
NVIDIA
Model adaptor grafis diskrit *
NVIDIA GeForce RTX 4060
Memori adaptor grafik berlainan
8 GB
Tipe memori adaptor grafis diskrit
GDDR6
Adaptor grafis pada papan induk *
No
Adaptor grafis diskrit *
Yes
Model adaptor grafis pada papan induk *
Tidak tersedia
Audio
Chip audio
Realtek ALC3287
Jumlah pengeras suara terpasang
2
Daya pengeras suara
2 W
Mikrofon terpasang
Yes
Audio
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Resolusi Kamera Depan
1280 x 720 piksel
Tipe HD kamera depan
HD
Kamera privasi
Yes
Tipe privasi
Penutup privasi
Jaringan
Standar Wi-Fi *
Wi-Fi 6 (802.11ax)
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Koneksi jaringan seluler *
No
Tipe antena
2x2
Ethernet LAN
Yes
Bluetooth
Yes
Versi bluetooth
5.2
WWAN
Tidak terinstal
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2)
1
Soket LAN ethernet (RJ-45)
1
Jumlah port HDMI *
1
Versi HDMI
2.1
Soket mic/headphone Combo
Yes
Performa
Chipset papan induk
AMD SoC
Keyboard
Alat penunjuk
Touchpad
Bahasa keyboard
Jerman
Tombol angka *
Yes
Lampu latar keyboard
Yes
Warna lampu latar keyboard
Putih
Perangkat lunak
Arsitektur sistem operasi
64-bit
Trial software
Office
Sistem operasi yang terpasang *
Windows 11 Home
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Kapasitas baterai *
60 Wj
Daya
Daya adaptor AC
170 W
Frekuensi adaptor AC
50/60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Keamanan
Pembaca sidik jari
No
Trusted Platform Module (TPM)
Yes
Versi Trusted Platform Module (TPM)
2.0
Operational conditions
Suhu pengoperasian (T-T)
5 - 35 °C
Suhu penyimpanan (T-T)
5 - 43 °C
Rentang kelembapan pengoperasian (H-H)
8 - 95 persen
Kelembapan relatif penyimpanan (H-H)
5 - 95 persen
Maksimum pengiriman ketinggian
3048 m
Berat dan dimensi
Panjang
359,9 mm
Lebar
258,7 mm
Tinggi (depan)
2,19 cm
Tinggi (belakang)
2,39 cm
Berat *
2,38 kg